Phoenix Contact GmbH & Co. KG Switches, Hubs 2700200

Description
Network Switch - Unmanaged 5 Ports IP67
Request a Quote Datasheet
Description
Network Switch - Unmanaged 5 Ports IP67
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches, Hubs - 277-9246-ND - DigiKey
Thief River Falls, MN, United States
Switches, Hubs
277-9246-ND
Switches, Hubs 277-9246-ND
Network Switch - Unmanaged 5 Ports IP67

Network Switch - Unmanaged 5 Ports IP67

Buy Now Datasheet
Ethernet Switch with IP67 Protection, 5Port with M12 D-code Connectors - 70208411 - Allied Electronics, Inc.
Fort Worth, TX, USA
Ethernet Switch with IP67 Protection, 5Port with M12 D-code Connectors
70208411
Ethernet Switch with IP67 Protection, 5Port with M12 D-code Connectors 70208411
The FL SWITCH 1605 M12 has five front Ethernet ports in M12 format. Only CAT5/CAT6 Ethernet cables with D-coded M12 connectors can be connected to these. The data transmission speed is 10Mbps or 100Mbps. In addition, each port has an auto crossing function at 100Mbps: It is not necessary to make a distinction between 1:1 or crossover Ethernet cables. Features: Unmanaged Switch/Autonegotiati on with Store and Forward LED Status Indicators 24 VDC Supply Voltage IP65/IP66/IP67 Protection –40° to 70° 30 mm W × 200 mm H × 41 mm D

The FL SWITCH 1605 M12 has five front Ethernet ports in M12 format. Only CAT5/CAT6 Ethernet cables with D-coded M12 connectors can be connected to these. The data transmission speed is 10Mbps or 100Mbps. In addition, each port has an auto crossing function at 100Mbps: It is not necessary to make a distinction between 1:1 or crossover Ethernet cables.
Features:

  • Unmanaged Switch/Autonegotiation with Store and Forward
  • LED Status Indicators
  • 24 VDC Supply Voltage
  • IP65/IP66/IP67 Protection
  • –40° to 70°
  • 30 mm W × 200 mm H × 41 mm D
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Network Equipment Network Equipment
Product Number 277-9246-ND 70208411
Product Name Switches, Hubs Ethernet Switch with IP67 Protection, 5Port with M12 D-code Connectors
Network Equipment Switch Switch
Form Factor Chassis Mount
Ports / Interfaces M12
Unlock Full Specs
to access all available technical data