Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
NETWORK EQUIPMENT
PHOENIX CONTACT USA
1088853 -- SWITCHES, HUBS
PHOENIX CONTACT USA
Switches, Hubs
1088853
Description
Network Switch - Managed 8 Ports IP20
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
Network Switch - Managed 8 Ports IP20
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Switches, Hubs
277-1088853-ND
Switches, Hubs
277-1088853-ND
Network Switch - Managed 8 Ports IP20
Network Switch - Managed 8 Ports IP20
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Network Equipment
Product Number
277-1088853-ND
Product Name
Switches, Hubs
Network Equipment
Switch
Unlock Full Specs
to access all available technical data
Similar Products
Copper Mountain Technologies
Port Extender for 75 Ohm VNAs
PE0312-75
Specs
Network Equipment
Repeater
Number of Ports
12 #
View Details
Advantech
Modbus Gateway, 3Port, 10Mbps/100Mbps; No. Of Ethernet Ports Advantech
EKI-1221CI-CE
Specs
Network Equipment
Gateway
Data Rate
0.0100 to 0.1000 Gbps
View Details
2
suppliers
Finder S.p.A. con unico socio
Type 6M.BU - Gateway Modbus RS485 RTU
6MBU00242200
Specs
Network Equipment
Gateway
Protocol / Network
Option: Modbus RS485 RTU
View Details
Dataforth Corporation
DIN Rail Mount RS-485 Repeater
SCM9B-D192
Specs
Network Equipment
Repeater
Protocol / Network
Serial RS-485
Ports / Interfaces
Serial
View Details