EBG RESISTORS LLC Datasheets for Power Resistors
Power resistors are used in power generation and distribution, high-voltage applications, control systems, and other power system applications. They include load banks, grounding resistors, and dynamic braking resistors.
Power Resistors: Learn more
| Product Name | Notes |
|---|---|
| Series AXP 50 Power Resistors 50 W Power Resistor with four wire terminals The new design with its non-inductive thick film Metal Oxide Technology prevents potential problems with clearance and... | |
| Series LXP 100 TO-247 Power Resistors 100 W Thick Film Power Resistor for high-frequency and pulse-loading applications, version B for enforced mechanical stability EBG offers the completely encapsulated and insulated... | |
| Series ULX 600 Ultra High Power Resistors (Very low component height) 600 Watt Resistor, US Patent # 5,355,281 For variable speed drivers, power supplies, control devices, robotics, motor control and... | |
| Series UPT 400 Ultra-High-Power Resistors 400 W Resistor · US Patent-No. 5,355,281 For variable speed drives, power supplies, control devices, robotics, motor control and other power devices, the easy mounting... | |
| Series UPT 800 Ultra High Power Resistors 800 W Resistor · US Patent-No. 5,355,281 For variable speed drives, power supplies, control devices, robotics, motor control and other power designs, the... | |
| Due to a non inductive design these elements are ideally suited for high frequency and pulse load applications. By direct mounting on a heatsink significant cost advantages can be realized. | |
| EBG is producing these models in order to meet the most stringent requirements regarding temperature coefficient in connection with high stability performance at high operating voltages. The low temperature coefficient... | |
| EBG offers the SGP series to meet the requirements of high resistance values combined with very high voltage requirements, while utilizing EBG's patented non-inductive design complete with in-process digital trimming... | |
| EBG offers the SSP series to meet the requirements of power ratings up to 40 Watts while at the same time offering voltage ratings up to 6,000 Volts. These Power... | |
| EBG offers the SSX/SOX series to meet general set of requirements at economical prices. This product is available with a silicone or epoxy coating and has a wide range of... | |
| EBG's series HPP is rated at 150 Watts mounted to a heat sink. There are four configurations of resistive patterns available in the package. The increased height of the package... | |
| EBG's series HPS is rated at 150 Watts mounted to a heat sink. The increased height of the package makes this resistor ideal in applications where creeping distance must meet... | |
| EBG's series VHP is rated at 180 Watts mounted to a heat sink. There are four configurations of resistive patterns available in the package. The increased height of the package... | |
| For variable speed drivers, power supplies, control devices, robotics, motor control and other power designs, the easy mounting fixture guarantees an autocalibrated pressure to the cooling plate of about 120... | |
| Here are the low cost power resistors that provide high density packaging in large volume applications. | |
| Mainly used as a snubber resistor to compensate the C-R peaks in traction power supplies. | |
| The MTX 2000 series are high quality, high precision, high power, high voltage dividers for use in sophisticated resistor networks. These custom designs support a wide range of resistance values,... | |
| These are the low cost high voltage resistors that provide high density packaging in large volume applications. | |
| This is a new model designed for high pulse withstand capabilities. Please let us have your exact pulse parameters to offer you the best option / design details. These elements... | |
| This new design of the non-inductive thick film Metal Oxide Technology with the wire terminals eliminates the possibility for problems regarding creeping distance from terminal to ground. This unique design... |