EBG RESISTORS LLC High Voltage Flat Resistors Series FBX FBX3

Description
These are the low cost high voltage resistors that provide high density packaging in large volume applications.
Datasheet
Description
These are the low cost high voltage resistors that provide high density packaging in large volume applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Voltage Flat Resistors Series FBX - FBX3 - EBG RESISTORS LLC
Middletown, PA, USA
High Voltage Flat Resistors Series FBX
FBX3
High Voltage Flat Resistors Series FBX FBX3
These are the low cost high voltage resistors that provide high density packaging in large volume applications.

These are the low cost high voltage resistors that provide high density packaging in large volume applications.

Supplier's Site Datasheet

Technical Specifications

  EBG RESISTORS LLC
Product Category Resistors
Product Number FBX3
Product Name High Voltage Flat Resistors Series FBX
Configuration Single Resistor
Category / Application General Use; Power Applications
Technology / Construction MetalOxide
Mounting / Packaging ThroughHole; Radial Leads
Resistance Range 200 to 2.00E9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
Chassis Mount Resistors - 1311280 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375190-VMS-R010-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E7 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R240JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details