EBG RESISTORS LLC High Voltage Flat Resistors Series FBX FBX1/2

Description
These are the low cost high voltage resistors that provide high density packaging in large volume applications.
Description
These are the low cost high voltage resistors that provide high density packaging in large volume applications.
Datasheet
Datasheet Summary
Powered by GS/AI

The FBX1/2 is a high voltage flat resistor from the Series FBX by EBG RESISTORS LLC, designed for applications requiring low-cost, high-density packaging. It has a maximum continuous operating voltage of 16,500 volts and a power rating of 5 watts at 25°C. The resistor features a temperature coefficient of ±80 ppm/°C and is available with resistance values ranging from 200 Ω to 2 GΩ, with tolerances from ±0.5% to ±10%. The FBX1/2 is ROHS compliant and can be customized upon request, including options for different lead diameters and coatings. It operates effectively in temperatures ranging from -55°C to +225°C, making it suitable for a variety of high voltage applications.

Datasheet Summary
Powered by GS/AI

The FBX1/2 is a high voltage flat resistor from the Series FBX by EBG RESISTORS LLC, designed for applications requiring low-cost, high-density packaging. It has a maximum continuous operating voltage of 16,500 volts and a power rating of 5 watts at 25°C. The resistor features a temperature coefficient of ±80 ppm/°C and is available with resistance values ranging from 200 Ω to 2 GΩ, with tolerances from ±0.5% to ±10%. The FBX1/2 is ROHS compliant and can be customized upon request, including options for different lead diameters and coatings. It operates effectively in temperatures ranging from -55°C to +225°C, making it suitable for a variety of high voltage applications.

Suppliers

Company
Product
Description
Supplier Links
High Voltage Flat Resistors Series FBX - FBX1/2 - EBG RESISTORS LLC
Middletown, PA, USA
High Voltage Flat Resistors Series FBX
FBX1/2
High Voltage Flat Resistors Series FBX FBX1/2
These are the low cost high voltage resistors that provide high density packaging in large volume applications.

These are the low cost high voltage resistors that provide high density packaging in large volume applications.

Supplier's Site Datasheet

Technical Specifications

  EBG RESISTORS LLC
Product Category Resistors
Product Number FBX1/2
Product Name High Voltage Flat Resistors Series FBX
Configuration Single Resistor
Category / Application General Use; Power Applications
Technology / Construction MetalOxide
Mounting / Packaging ThroughHole; Radial Leads
Resistance Range 200 to 2.00E9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 1249327 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details