EBG RESISTORS LLC Ultra-High-Power Resistors Series UPT 400

Description
Series UPT 400 Ultra-High-Power Resistors 400 W Resistor · US Patent-No. 5,355,281 For variable speed drives, power supplies, control devices, robotics, motor control and other power devices, the easy mounting fixture guarantees an auto-calibrated pressure to the cooling plate of about 120 to 160 N. General Characteristics Encapsulation: Special resin-filled epoxy casing with large creeping distance to mass, large air distance between the terminals and high insulation resistance. Resistance Element: Special design for low inductance and capacitance values. The element employs our special METOXFILM, which demonstrates stability while covering high wattage and pulse loading. Contacts: Easy load connecting with M5 screws (others upon special request). Materials in accordance with UL94-V0
Datasheet
Description
Series UPT 400 Ultra-High-Power Resistors 400 W Resistor · US Patent-No. 5,355,281 For variable speed drives, power supplies, control devices, robotics, motor control and other power devices, the easy mounting fixture guarantees an auto-calibrated pressure to the cooling plate of about 120 to 160 N. General Characteristics Encapsulation: Special resin-filled epoxy casing with large creeping distance to mass, large air distance between the terminals and high insulation resistance. Resistance Element: Special design for low inductance and capacitance values. The element employs our special METOXFILM, which demonstrates stability while covering high wattage and pulse loading. Contacts: Easy load connecting with M5 screws (others upon special request). Materials in accordance with UL94-V0
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultra-High-Power Resistors - Series UPT 400 - EBG RESISTORS LLC
Middletown, PA, USA
Ultra-High-Power Resistors
Series UPT 400
Ultra-High-Power Resistors Series UPT 400
Series UPT 400 Ultra-High-Power Resistors 400 W Resistor · US Patent-No. 5,355,281 For variable speed drives, power supplies, control devices, robotics, motor control and other power devices, the easy mounting fixture guarantees an auto-calibrated pressure to the cooling plate of about 120 to 160 N. General Characteristics Encapsulation: Special resin-filled epoxy casing with large creeping distance to mass, large air distance between the terminals and high insulation resistance. Resistance Element: Special design for low inductance and capacitance values. The element employs our special METOXFILM, which demonstrates stability while covering high wattage and pulse loading. Contacts: Easy load connecting with M5 screws (others upon special request). Materials in accordance with UL94-V0

Series UPT 400

Ultra-High-Power Resistors

400 W Resistor · US Patent-No. 5,355,281

For variable speed drives, power supplies, control devices, robotics, motor control and other power devices, the easy mounting fixture guarantees an auto-calibrated pressure to the cooling plate of about 120 to 160 N.

General Characteristics

  • Encapsulation:
    • Special resin-filled epoxy casing with large creeping distance to mass, large air distance between the terminals and high insulation resistance.
  • Resistance Element:
    • Special design for low inductance and capacitance values. The element employs our special METOXFILM, which demonstrates stability while covering high wattage and pulse loading.
  • Contacts:
    • Easy load connecting with M5 screws (others upon special request). Materials in accordance with UL94-V0
Supplier's Site Datasheet

Technical Specifications

  EBG RESISTORS LLC
Product Category Resistors
Product Number Series UPT 400
Product Name Ultra-High-Power Resistors
Configuration Single Resistor
Category / Application Power Applications; Variable Speed Drives, Power Supplies, Control Devices, Robotics, Motor Control and Other Power Devices
Technology / Construction MetalOxide; Metoxfilm
Mounting / Packaging Screw Terminals
Resistance Range 0.5000 to 1.00E6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 2176397-8 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2 ohms
Tolerance 1 +/- %
View Details
2 suppliers