EBG RESISTORS LLC High Voltage Flat Resistors Series FLX FLX8/5

Description
Here are the low cost power resistors that provide high density packaging in large volume applications.
Datasheet
Description
Here are the low cost power resistors that provide high density packaging in large volume applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Voltage Flat Resistors Series FLX - FLX8/5 - EBG RESISTORS LLC
Middletown, PA, USA
High Voltage Flat Resistors Series FLX
FLX8/5
High Voltage Flat Resistors Series FLX FLX8/5
Here are the low cost power resistors that provide high density packaging in large volume applications.

Here are the low cost power resistors that provide high density packaging in large volume applications.

Supplier's Site Datasheet

Technical Specifications

  EBG RESISTORS LLC
Product Category Resistors
Product Number FLX8/5
Product Name High Voltage Flat Resistors Series FLX
Configuration Single Resistor
Category / Application General Use; Power Applications
Technology / Construction MetalOxide
Mounting / Packaging ThroughHole; Radial Leads
Resistance Range 10 to 1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1240 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C150J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details