EBG RESISTORS LLC Power Resistors Series HXP HXP 200

Description
Due to a non inductive design these elements are ideally suited for high frequency and pulse load applications. By direct mounting on a heatsink significant cost advantages can be realized. The type HXP can be supplied in a 2-terminal or 4-terminal version. Even double resistors are available. Main applications are: Variable speed Drives, Power Supplies, Control Devices, Telecom, Robotics, Motor Controls and other switching designs. Specials and custom designed components on request.
Description
Due to a non inductive design these elements are ideally suited for high frequency and pulse load applications. By direct mounting on a heatsink significant cost advantages can be realized. The type HXP can be supplied in a 2-terminal or 4-terminal version. Even double resistors are available. Main applications are: Variable speed Drives, Power Supplies, Control Devices, Telecom, Robotics, Motor Controls and other switching designs. Specials and custom designed components on request.
Datasheet
Datasheet Summary
Powered by GS/AI

The HXP 200 power resistor from EBG RESISTORS LLC is a 200 W resistor designed for high-frequency and pulse-loading applications, featuring a non-inductive design that enhances its performance in such environments. It can be directly mounted on a heat sink, which can lead to cost savings in system design. The resistor has a resistance range from 0.1 Ω to 1 MΩ with tolerances between ±1% and ±10%. It operates effectively within a temperature range of -55°C to +155°C and has a maximum working voltage of 500 V, which can be increased to 1,000 V upon special request. The HXP 200 is compliant with ROHS standards and constructed from materials that meet UL 94 V-0 specifications. It exhibits a low temperature coefficient of resistance (TCR) of ±250 ppm/°C for resistances greater than 1 Ω, with options for lower TCR on special request. The resistor also features high dielectric strength, withstanding up to 4,000 V DC against ground and offering insulation resistance of at least 10 GΩ at 1 kV DC. In terms of thermal performance, the HXP 200 has a thermal resistance to the cooling plate of less than 0.35 K/W, and it is recommended to use a thermal transfer compound with a conductivity of at least 1 W/mK for optimal results. The device is suitable for various applications, including variable speed drives, power supplies, control devices, telecommunications, and robotics.

Datasheet Summary
Powered by GS/AI

The HXP 200 power resistor from EBG RESISTORS LLC is a 200 W resistor designed for high-frequency and pulse-loading applications, featuring a non-inductive design that enhances its performance in such environments. It can be directly mounted on a heat sink, which can lead to cost savings in system design. The resistor has a resistance range from 0.1 Ω to 1 MΩ with tolerances between ±1% and ±10%. It operates effectively within a temperature range of -55°C to +155°C and has a maximum working voltage of 500 V, which can be increased to 1,000 V upon special request. The HXP 200 is compliant with ROHS standards and constructed from materials that meet UL 94 V-0 specifications. It exhibits a low temperature coefficient of resistance (TCR) of ±250 ppm/°C for resistances greater than 1 Ω, with options for lower TCR on special request. The resistor also features high dielectric strength, withstanding up to 4,000 V DC against ground and offering insulation resistance of at least 10 GΩ at 1 kV DC. In terms of thermal performance, the HXP 200 has a thermal resistance to the cooling plate of less than 0.35 K/W, and it is recommended to use a thermal transfer compound with a conductivity of at least 1 W/mK for optimal results. The device is suitable for various applications, including variable speed drives, power supplies, control devices, telecommunications, and robotics.

Suppliers

Company
Product
Description
Supplier Links
Power Resistors Series HXP - HXP 200 - EBG RESISTORS LLC
Middletown, PA, USA
Power Resistors Series HXP
HXP 200
Power Resistors Series HXP HXP 200
Due to a non inductive design these elements are ideally suited for high frequency and pulse load applications. By direct mounting on a heatsink significant cost advantages can be realized. The type HXP can be supplied in a 2-terminal or 4-terminal version. Even double resistors are available. Main applications are: Variable speed Drives, Power Supplies, Control Devices, Telecom, Robotics, Motor Controls and other switching designs. Specials and custom designed components on request.

Due to a non inductive design these elements are ideally suited for high frequency and pulse load applications. By direct mounting on a heatsink significant cost advantages can be realized. The type HXP can be supplied in a 2-terminal or 4-terminal version. Even double resistors are available. Main applications are: Variable speed Drives, Power Supplies, Control Devices, Telecom, Robotics, Motor Controls and other switching designs. Specials and custom designed components on request.

Supplier's Site Datasheet

Technical Specifications

  EBG RESISTORS LLC
Product Category Resistors
Product Number HXP 200
Product Name Power Resistors Series HXP
Configuration Single Resistor
Category / Application Automotive; Aerospace; High Frequency; Power Applications
Technology / Construction MetalOxide
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 0.1000 to 1.00E6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details