EBG RESISTORS LLC High Voltage Flat Resistors Series FPX FPX4

Description
Here are the low cost power resistors that provide high density packaging in large volume applications.
Datasheet
Description
Here are the low cost power resistors that provide high density packaging in large volume applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Voltage Flat Resistors Series FPX - FPX4 - EBG RESISTORS LLC
Middletown, PA, USA
High Voltage Flat Resistors Series FPX
FPX4
High Voltage Flat Resistors Series FPX FPX4
Here are the low cost power resistors that provide high density packaging in large volume applications.

Here are the low cost power resistors that provide high density packaging in large volume applications.

Supplier's Site Datasheet

Technical Specifications

  EBG RESISTORS LLC
Product Category Resistors
Product Number FPX4
Product Name High Voltage Flat Resistors Series FPX
Configuration Single Resistor
Category / Application General Use; Power Applications
Technology / Construction MetalOxide
Mounting / Packaging ThroughHole; Radial Leads
Resistance Range 200 to 2.00E9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 3-2176231-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 330 ohms
View Details
2 suppliers