EBG RESISTORS LLC High Voltage Cylindrical Resistors Series SGT SGT 39

Description
EBG is producing these models in order to meet the most stringent requirements regarding temperature coefficient in connection with high stability performance at high operating voltages. The low temperature coefficient minimizes the selfdrift generated through the warm-up due to power dissipation. The series SGT are produced with EBG's patented Non- Inductive Design. Typical applications are Medical Systems like X-Ray, Nucleus spin tomographes as well as Power Supplies or instruments.
Datasheet
Description
EBG is producing these models in order to meet the most stringent requirements regarding temperature coefficient in connection with high stability performance at high operating voltages. The low temperature coefficient minimizes the selfdrift generated through the warm-up due to power dissipation. The series SGT are produced with EBG's patented Non- Inductive Design. Typical applications are Medical Systems like X-Ray, Nucleus spin tomographes as well as Power Supplies or instruments.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Voltage Cylindrical Resistors Series SGT - SGT 39 - EBG RESISTORS LLC
Middletown, PA, USA
High Voltage Cylindrical Resistors Series SGT
SGT 39
High Voltage Cylindrical Resistors Series SGT SGT 39
EBG is producing these models in order to meet the most stringent requirements regarding temperature coefficient in connection with high stability performance at high operating voltages. The low temperature coefficient minimizes the selfdrift generated through the warm-up due to power dissipation. The series SGT are produced with EBG's patented Non- Inductive Design. Typical applications are Medical Systems like X-Ray, Nucleus spin tomographes as well as Power Supplies or instruments.

EBG is producing these models in order to meet the most stringent requirements regarding temperature coefficient in connection with high stability performance at high operating voltages. The low temperature coefficient minimizes the selfdrift generated through the warm-up due to power dissipation. The series SGT are produced with EBG's patented Non- Inductive Design. Typical applications are Medical Systems like X-Ray, Nucleus spin tomographes as well as Power Supplies or instruments.

Supplier's Site Datasheet

Technical Specifications

  EBG RESISTORS LLC
Product Category Resistors
Product Number SGT 39
Product Name High Voltage Cylindrical Resistors Series SGT
Configuration Single Resistor
Category / Application General Use; Power Applications
Technology / Construction MetalOxide
Mounting / Packaging ThroughHole; Axial Leads
Resistance Range 150000 to 4.00E8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1625885-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 120 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details