EBG RESISTORS LLC Power Resistors Series SSP SSP 148

Description
EBG offers the SSP series to meet the requirements of power ratings up to 40 Watts while at the same time offering voltage ratings up to 6,000 Volts. These Power Film Resistors cover a wide resistance range and operation up to 275°C in axial lead construction.
Datasheet
Description
EBG offers the SSP series to meet the requirements of power ratings up to 40 Watts while at the same time offering voltage ratings up to 6,000 Volts. These Power Film Resistors cover a wide resistance range and operation up to 275°C in axial lead construction.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Resistors Series SSP - SSP 148 - EBG RESISTORS LLC
Middletown, PA, USA
Power Resistors Series SSP
SSP 148
Power Resistors Series SSP SSP 148
EBG offers the SSP series to meet the requirements of power ratings up to 40 Watts while at the same time offering voltage ratings up to 6,000 Volts. These Power Film Resistors cover a wide resistance range and operation up to 275°C in axial lead construction.

EBG offers the SSP series to meet the requirements of power ratings up to 40 Watts while at the same time offering voltage ratings up to 6,000 Volts. These Power Film Resistors cover a wide resistance range and operation up to 275°C in axial lead construction.

Supplier's Site Datasheet

Technical Specifications

  EBG RESISTORS LLC
Product Category Resistors
Product Number SSP 148
Product Name Power Resistors Series SSP
Configuration Single Resistor
Category / Application High Frequency; Power Applications
Technology / Construction MetalOxide
Mounting / Packaging ThroughHole; Axial Leads
Resistance Range 1 to 10000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1879005-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 24 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C334J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers