EBG RESISTORS LLC Power Resistors Series SSP SSP 20

Description
EBG offers the SSP series to meet the requirements of power ratings up to 40 Watts while at the same time offering voltage ratings up to 6,000 Volts. These Power Film Resistors cover a wide resistance range and operation up to 275°C in axial lead construction.
Datasheet
Description
EBG offers the SSP series to meet the requirements of power ratings up to 40 Watts while at the same time offering voltage ratings up to 6,000 Volts. These Power Film Resistors cover a wide resistance range and operation up to 275°C in axial lead construction.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Resistors Series SSP - SSP 20 - EBG RESISTORS LLC
Middletown, PA, USA
Power Resistors Series SSP
SSP 20
Power Resistors Series SSP SSP 20
EBG offers the SSP series to meet the requirements of power ratings up to 40 Watts while at the same time offering voltage ratings up to 6,000 Volts. These Power Film Resistors cover a wide resistance range and operation up to 275°C in axial lead construction.

EBG offers the SSP series to meet the requirements of power ratings up to 40 Watts while at the same time offering voltage ratings up to 6,000 Volts. These Power Film Resistors cover a wide resistance range and operation up to 275°C in axial lead construction.

Supplier's Site Datasheet

Technical Specifications

  EBG RESISTORS LLC
Product Category Resistors
Product Number SSP 20
Product Name Power Resistors Series SSP
Configuration Single Resistor
Category / Application High Frequency; Power Applications
Technology / Construction MetalOxide
Mounting / Packaging ThroughHole; Axial Leads
Resistance Range 0.1000 to 1.50E7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375374-BVN-Z-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1-1614975-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1690 ohms
View Details
2 suppliers