EBG RESISTORS LLC Power Resistors Series SSP SSP 26

Description
EBG offers the SSP series to meet the requirements of power ratings up to 40 Watts while at the same time offering voltage ratings up to 6,000 Volts. These Power Film Resistors cover a wide resistance range and operation up to 275°C in axial lead construction.
Datasheet
Description
EBG offers the SSP series to meet the requirements of power ratings up to 40 Watts while at the same time offering voltage ratings up to 6,000 Volts. These Power Film Resistors cover a wide resistance range and operation up to 275°C in axial lead construction.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Resistors Series SSP - SSP 26 - EBG RESISTORS LLC
Middletown, PA, USA
Power Resistors Series SSP
SSP 26
Power Resistors Series SSP SSP 26
EBG offers the SSP series to meet the requirements of power ratings up to 40 Watts while at the same time offering voltage ratings up to 6,000 Volts. These Power Film Resistors cover a wide resistance range and operation up to 275°C in axial lead construction.

EBG offers the SSP series to meet the requirements of power ratings up to 40 Watts while at the same time offering voltage ratings up to 6,000 Volts. These Power Film Resistors cover a wide resistance range and operation up to 275°C in axial lead construction.

Supplier's Site Datasheet

Technical Specifications

  EBG RESISTORS LLC
Product Category Resistors
Product Number SSP 26
Product Name Power Resistors Series SSP
Configuration Single Resistor
Category / Application High Frequency; Power Applications
Technology / Construction MetalOxide
Mounting / Packaging ThroughHole; Axial Leads
Resistance Range 0.1000 to 1.50E7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1240 ohms
View Details
2 suppliers
Surface Mount Resistors - 1691771 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C111J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details