EBG RESISTORS LLC High Voltage Cylindrical Resistors Series SGT SGT 78

Description
EBG is producing these models in order to meet the most stringent requirements regarding temperature coefficient in connection with high stability performance at high operating voltages. The low temperature coefficient minimizes the selfdrift generated through the warm-up due to power dissipation. The series SGT are produced with EBG's patented Non- Inductive Design. Typical applications are Medical Systems like X-Ray, Nucleus spin tomographes as well as Power Supplies or instruments.
Datasheet
Description
EBG is producing these models in order to meet the most stringent requirements regarding temperature coefficient in connection with high stability performance at high operating voltages. The low temperature coefficient minimizes the selfdrift generated through the warm-up due to power dissipation. The series SGT are produced with EBG's patented Non- Inductive Design. Typical applications are Medical Systems like X-Ray, Nucleus spin tomographes as well as Power Supplies or instruments.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Voltage Cylindrical Resistors Series SGT - SGT 78 - EBG RESISTORS LLC
Middletown, PA, USA
High Voltage Cylindrical Resistors Series SGT
SGT 78
High Voltage Cylindrical Resistors Series SGT SGT 78
EBG is producing these models in order to meet the most stringent requirements regarding temperature coefficient in connection with high stability performance at high operating voltages. The low temperature coefficient minimizes the selfdrift generated through the warm-up due to power dissipation. The series SGT are produced with EBG's patented Non- Inductive Design. Typical applications are Medical Systems like X-Ray, Nucleus spin tomographes as well as Power Supplies or instruments.

EBG is producing these models in order to meet the most stringent requirements regarding temperature coefficient in connection with high stability performance at high operating voltages. The low temperature coefficient minimizes the selfdrift generated through the warm-up due to power dissipation. The series SGT are produced with EBG's patented Non- Inductive Design. Typical applications are Medical Systems like X-Ray, Nucleus spin tomographes as well as Power Supplies or instruments.

Supplier's Site Datasheet

Technical Specifications

  EBG RESISTORS LLC
Product Category Resistors
Product Number SGT 78
Product Name High Voltage Cylindrical Resistors Series SGT
Configuration Single Resistor
Category / Application General Use; Power Applications
Technology / Construction MetalOxide
Mounting / Packaging ThroughHole; Axial Leads
Resistance Range 300000 to 7.00E8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Surface Mount Resistors - 1-1614959-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 360 ohms
View Details
2 suppliers