The FBX2/2 is a high voltage flat resistor from the Series FBX by EBG RESISTORS LLC, designed for applications requiring low-cost, high-density packaging. It has a maximum continuous operating voltage of 16,500 volts and a power rating of 5 watts at 25°C. The resistor features a non-inductive design and is ROHS compliant, making it suitable for various electronic applications. The resistance range for this model is from 200 Ω to 2 GΩ, with tolerances available from ±0.5% to ±10%, and a temperature coefficient of ±80 ppm/°C. The operating temperature range is from -55°C to +225°C. Custom designs and alternative lead configurations are available upon request, enhancing its versatility for specific project needs.
These are the low cost high voltage resistors that provide high density packaging in large volume applications.
| EBG RESISTORS LLC | |
|---|---|
| Product Category | Resistors |
| Product Number | FBX2/2 |
| Product Name | High Voltage Flat Resistors Series FBX |
| Configuration | Single Resistor |
| Category / Application | General Use; Power Applications |
| Technology / Construction | MetalOxide |
| Mounting / Packaging | ThroughHole; Radial Leads |
| Resistance Range | 200 to 2.00E9 ohms |