EBG RESISTORS LLC High Voltage Flat Resistors Series FBX FBX8/5

Description
These are the low cost high voltage resistors that provide high density packaging in large volume applications.
Datasheet
Description
These are the low cost high voltage resistors that provide high density packaging in large volume applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Voltage Flat Resistors Series FBX - FBX8/5 - EBG RESISTORS LLC
Middletown, PA, USA
High Voltage Flat Resistors Series FBX
FBX8/5
High Voltage Flat Resistors Series FBX FBX8/5
These are the low cost high voltage resistors that provide high density packaging in large volume applications.

These are the low cost high voltage resistors that provide high density packaging in large volume applications.

Supplier's Site Datasheet

Technical Specifications

  EBG RESISTORS LLC
Product Category Resistors
Product Number FBX8/5
Product Name High Voltage Flat Resistors Series FBX
Configuration Single Resistor
Category / Application General Use; Power Applications
Technology / Construction MetalOxide
Mounting / Packaging ThroughHole; Radial Leads
Resistance Range 200 to 2.00E9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622825-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1200 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details