The GXP 120 power resistor from EBG RESISTORS LLC is designed for high-frequency and pulse-loading applications, featuring a non-inductive design that enhances performance in these scenarios. It has a power rating of up to 120 W at a bottom case temperature of 85°C and can handle short time overloads of 1.5 times the rated power for 10 seconds with a maximum resistance change of 0.4%. The resistance values range from 0.1 Ω to 1 MΩ, with tolerances between ±1% and ±10%. This resistor operates within a temperature range of -55°C to +155°C and has a maximum working voltage of 500 V, which can be increased to 1,000 V upon special request. The GXP 120 also boasts a dielectric strength of up to 4,000 V DC against ground and an insulation resistance of at least 10 GΩ at 1 kV DC. It is compliant with ROHS and constructed from materials that meet UL 94 V-0 standards. The device is suitable for various applications, including variable speed drives, power supplies, control devices, telecommunications, and robotics. Its compact SOT-227 package allows for direct mounting on a heat sink, providing significant cost advantages. The GXP 120 is available in multiple configurations, including 2-terminal and 4-terminal versions, and can accommodate custom specifications upon request.
Due to a non inductive design these elements are ideally suited for high frequency and pulse load applications. By direct mounting on a heatsink significant cost advantages can be realized. The type GXP can be supplied in a 2-terminal or 4-terminal version. Even triple resistors are available. Main applications are: Variable speed Drives, Power Supplies, Control Devices, Telecom, Robotics, Motor Controls and other switching designs. Specials and custom designed components on request.
| EBG RESISTORS LLC | |
|---|---|
| Product Category | Resistors |
| Product Number | GXP 120 |
| Product Name | Power Resistors Series GXP |
| Configuration | Single Resistor |
| Category / Application | Power Applications |
| Technology / Construction | MetalOxide |
| Mounting / Packaging | Bolt-on Chassis; Screw Terminals |
| Resistance Range | 0.1000 to 1.00E6 ohms |