EBG RESISTORS LLC High Voltage Flat Resistors Series FPX FPX2/2

Description
Here are the low cost power resistors that provide high density packaging in large volume applications.
Datasheet
Description
Here are the low cost power resistors that provide high density packaging in large volume applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Voltage Flat Resistors Series FPX - FPX2/2 - EBG RESISTORS LLC
Middletown, PA, USA
High Voltage Flat Resistors Series FPX
FPX2/2
High Voltage Flat Resistors Series FPX FPX2/2
Here are the low cost power resistors that provide high density packaging in large volume applications.

Here are the low cost power resistors that provide high density packaging in large volume applications.

Supplier's Site Datasheet

Technical Specifications

  EBG RESISTORS LLC
Product Category Resistors
Product Number FPX2/2
Product Name High Voltage Flat Resistors Series FPX
Configuration Single Resistor
Category / Application General Use; Power Applications
Technology / Construction MetalOxide
Mounting / Packaging ThroughHole; Radial Leads
Resistance Range 200 to 2.00E9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Surface Mount Resistors - 2-2176230-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 82 ohms
View Details
2 suppliers