EBG offers the SSP series to meet the requirements of power ratings up to 40 Watts while at the same time offering voltage ratings up to 6,000 Volts. These Power Film Resistors cover a wide resistance range and operation up to 275°C in axial lead construction.
| EBG RESISTORS LLC | |
|---|---|
| Product Category | Resistors |
| Product Number | SSP 52 |
| Product Name | Power Resistors Series SSP |
| Configuration | Single Resistor |
| Category / Application | High Frequency; Power Applications |
| Technology / Construction | MetalOxide |
| Mounting / Packaging | ThroughHole; Axial Leads |
| Resistance Range | 0.1000 to 3.00E7 ohms |