EBG RESISTORS LLC High Voltage Cylindrical Resistors Series SGP SGP 124

Description
EBG offers the SGP series to meet the requirements of high resistance values combined with very high voltage requirements, while utilizing EBG's patented non-inductive design complete with in-process digital trimming to exact value. This series employs our special METOXFILM which demonstrates excellent stability while covering resistance ranges from 100O to 10GO, - all at high operating temperatures to 225°C. The power ratings and voltage ratings are for continuous opera-tion, and have all been pre-tested to these requirements for steady state performance, as well as momentary overload conditions.
Datasheet
Description
EBG offers the SGP series to meet the requirements of high resistance values combined with very high voltage requirements, while utilizing EBG's patented non-inductive design complete with in-process digital trimming to exact value. This series employs our special METOXFILM which demonstrates excellent stability while covering resistance ranges from 100O to 10GO, - all at high operating temperatures to 225°C. The power ratings and voltage ratings are for continuous opera-tion, and have all been pre-tested to these requirements for steady state performance, as well as momentary overload conditions.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Voltage Cylindrical Resistors Series SGP - SGP 124 - EBG RESISTORS LLC
Middletown, PA, USA
High Voltage Cylindrical Resistors Series SGP
SGP 124
High Voltage Cylindrical Resistors Series SGP SGP 124
EBG offers the SGP series to meet the requirements of high resistance values combined with very high voltage requirements, while utilizing EBG's patented non-inductive design complete with in-process digital trimming to exact value. This series employs our special METOXFILM which demonstrates excellent stability while covering resistance ranges from 100O to 10GO, - all at high operating temperatures to 225°C. The power ratings and voltage ratings are for continuous opera-tion, and have all been pre-tested to these requirements for steady state performance, as well as momentary overload conditions.

EBG offers the SGP series to meet the requirements of high resistance values combined with very high voltage requirements, while utilizing EBG's patented non-inductive design complete with in-process digital trimming to exact value. This series employs our special METOXFILM which demonstrates excellent stability while covering resistance ranges from 100O to 10GO, - all at high operating temperatures to 225°C. The power ratings and voltage ratings are for continuous opera-tion, and have all been pre-tested to these requirements for steady state performance, as well as momentary overload conditions.

Supplier's Site Datasheet

Technical Specifications

  EBG RESISTORS LLC
Product Category Resistors
Product Number SGP 124
Product Name High Voltage Cylindrical Resistors Series SGP
Configuration Single Resistor
Category / Application General Use; Power Applications
Technology / Construction MetalOxide
Mounting / Packaging ThroughHole; Axial Leads
Resistance Range 1005 to 8.00E9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details