EBG RESISTORS LLC High Voltage Flat Resistors Series FSX FSX8/5

Description
These are the low cost high voltage resistors that provide high density packaging in large volume applications.
Datasheet
Description
These are the low cost high voltage resistors that provide high density packaging in large volume applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Voltage Flat Resistors Series FSX - FSX8/5 - EBG RESISTORS LLC
Middletown, PA, USA
High Voltage Flat Resistors Series FSX
FSX8/5
High Voltage Flat Resistors Series FSX FSX8/5
These are the low cost high voltage resistors that provide high density packaging in large volume applications.

These are the low cost high voltage resistors that provide high density packaging in large volume applications.

Supplier's Site Datasheet

Technical Specifications

  EBG RESISTORS LLC
Product Category Resistors
Product Number FSX8/5
Product Name High Voltage Flat Resistors Series FSX
Configuration Single Resistor
Category / Application General Use; Power Applications
Technology / Construction MetalOxide
Mounting / Packaging ThroughHole; Radial Leads
Resistance Range 200 to 2.00E9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R681JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details