EBG RESISTORS LLC High Voltage Flat Resistors Series FLX FLX1/2

Description
Here are the low cost power resistors that provide high density packaging in large volume applications.
Datasheet
Description
Here are the low cost power resistors that provide high density packaging in large volume applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Voltage Flat Resistors Series FLX - FLX1/2 - EBG RESISTORS LLC
Middletown, PA, USA
High Voltage Flat Resistors Series FLX
FLX1/2
High Voltage Flat Resistors Series FLX FLX1/2
Here are the low cost power resistors that provide high density packaging in large volume applications.

Here are the low cost power resistors that provide high density packaging in large volume applications.

Supplier's Site Datasheet

Technical Specifications

  EBG RESISTORS LLC
Product Category Resistors
Product Number FLX1/2
Product Name High Voltage Flat Resistors Series FLX
Configuration Single Resistor
Category / Application General Use; Power Applications
Technology / Construction MetalOxide
Mounting / Packaging ThroughHole; Radial Leads
Resistance Range 10 to 1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 3-1879005-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13000 ohms
View Details
2 suppliers