EBG offers the SGP series to meet the requirements of high resistance values combined with very high voltage requirements, while utilizing EBG's patented non-inductive design complete with in-process digital trimming to exact value. This series employs our special METOXFILM which demonstrates excellent stability while covering resistance ranges from 100O to 10GO, - all at high operating temperatures to 225°C. The power ratings and voltage ratings are for continuous opera-tion, and have all been pre-tested to these requirements for steady state performance, as well as momentary overload conditions.
| EBG RESISTORS LLC | |
|---|---|
| Product Category | Resistors |
| Product Number | SGP 52 |
| Product Name | High Voltage Cylindrical Resistors Series SGP |
| Configuration | Single Resistor |
| Category / Application | General Use; Power Applications |
| Technology / Construction | MetalOxide |
| Mounting / Packaging | ThroughHole; Axial Leads |
| Resistance Range | 500 to 2.50E9 ohms |