EBG RESISTORS LLC High Voltage Cylindrical Resistors Series SGP SGP 32

Description
EBG offers the SGP series to meet the requirements of high resistance values combined with very high voltage requirements, while utilizing EBG's patented non-inductive design complete with in-process digital trimming to exact value. This series employs our special METOXFILM which demonstrates excellent stability while covering resistance ranges from 100O to 10GO, - all at high operating temperatures to 225°C. The power ratings and voltage ratings are for continuous opera-tion, and have all been pre-tested to these requirements for steady state performance, as well as momentary overload conditions.
Datasheet
Description
EBG offers the SGP series to meet the requirements of high resistance values combined with very high voltage requirements, while utilizing EBG's patented non-inductive design complete with in-process digital trimming to exact value. This series employs our special METOXFILM which demonstrates excellent stability while covering resistance ranges from 100O to 10GO, - all at high operating temperatures to 225°C. The power ratings and voltage ratings are for continuous opera-tion, and have all been pre-tested to these requirements for steady state performance, as well as momentary overload conditions.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Voltage Cylindrical Resistors Series SGP - SGP 32 - EBG RESISTORS LLC
Middletown, PA, USA
High Voltage Cylindrical Resistors Series SGP
SGP 32
High Voltage Cylindrical Resistors Series SGP SGP 32
EBG offers the SGP series to meet the requirements of high resistance values combined with very high voltage requirements, while utilizing EBG's patented non-inductive design complete with in-process digital trimming to exact value. This series employs our special METOXFILM which demonstrates excellent stability while covering resistance ranges from 100O to 10GO, - all at high operating temperatures to 225°C. The power ratings and voltage ratings are for continuous opera-tion, and have all been pre-tested to these requirements for steady state performance, as well as momentary overload conditions.

EBG offers the SGP series to meet the requirements of high resistance values combined with very high voltage requirements, while utilizing EBG's patented non-inductive design complete with in-process digital trimming to exact value. This series employs our special METOXFILM which demonstrates excellent stability while covering resistance ranges from 100O to 10GO, - all at high operating temperatures to 225°C. The power ratings and voltage ratings are for continuous opera-tion, and have all been pre-tested to these requirements for steady state performance, as well as momentary overload conditions.

Supplier's Site Datasheet

Technical Specifications

  EBG RESISTORS LLC
Product Category Resistors
Product Number SGP 32
Product Name High Voltage Cylindrical Resistors Series SGP
Configuration Single Resistor
Category / Application General Use; Power Applications
Technology / Construction MetalOxide
Mounting / Packaging ThroughHole; Axial Leads
Resistance Range 300 to 1.50E9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 1-1614885-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 330000 ohms
View Details
3 suppliers