EBG RESISTORS LLC Power Resistors Series HPS HPS 150

Description
EBG's series HPS is rated at 150 Watts mounted to a heat sink. The increased height of the package makes this resistor ideal in applications where creeping distance must meet VDE 0160 and UL 094-0 standards.
Datasheet
Description
EBG's series HPS is rated at 150 Watts mounted to a heat sink. The increased height of the package makes this resistor ideal in applications where creeping distance must meet VDE 0160 and UL 094-0 standards.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Resistors Series HPS - HPS 150 - EBG RESISTORS LLC
Middletown, PA, USA
Power Resistors Series HPS
HPS 150
Power Resistors Series HPS HPS 150
EBG's series HPS is rated at 150 Watts mounted to a heat sink. The increased height of the package makes this resistor ideal in applications where creeping distance must meet VDE 0160 and UL 094-0 standards.

EBG's series HPS is rated at 150 Watts mounted to a heat sink. The increased height of the package makes this resistor ideal in applications where creeping distance must meet VDE 0160 and UL 094-0 standards.

Supplier's Site Datasheet

Technical Specifications

  EBG RESISTORS LLC
Product Category Resistors
Product Number HPS 150
Product Name Power Resistors Series HPS
Configuration Single Resistor
Category / Application Automotive; Power Applications
Technology / Construction MetalOxide
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 1 to 1.00E6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Surface Mount Resistors - 1-1614959-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.50E6 ohms
View Details
2 suppliers