EBG RESISTORS LLC Power Resistors Series OSP OSP 10

Description
EBG offers the SSP series to meet the requirements of power ratings up to 40 Watts while at the same time offering voltage ratings up to 6,000 Volts. These Power Film Resistors cover a wide resistance range and operation up to 275°C in axial lead construction.
Datasheet
Description
EBG offers the SSP series to meet the requirements of power ratings up to 40 Watts while at the same time offering voltage ratings up to 6,000 Volts. These Power Film Resistors cover a wide resistance range and operation up to 275°C in axial lead construction.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Resistors Series OSP - OSP 10 - EBG RESISTORS LLC
Middletown, PA, USA
Power Resistors Series OSP
OSP 10
Power Resistors Series OSP OSP 10
EBG offers the SSP series to meet the requirements of power ratings up to 40 Watts while at the same time offering voltage ratings up to 6,000 Volts. These Power Film Resistors cover a wide resistance range and operation up to 275°C in axial lead construction.

EBG offers the SSP series to meet the requirements of power ratings up to 40 Watts while at the same time offering voltage ratings up to 6,000 Volts. These Power Film Resistors cover a wide resistance range and operation up to 275°C in axial lead construction.

Supplier's Site Datasheet

Technical Specifications

  EBG RESISTORS LLC
Product Category Resistors
Product Number OSP 10
Product Name Power Resistors Series OSP
Configuration Single Resistor
Category / Application High Frequency; Power Applications
Technology / Construction MetalOxide
Mounting / Packaging ThroughHole; Axial Leads
Resistance Range 0.1000 to 1.00E7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176231-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311289 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R106JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details