These are the low cost high voltage resistors that provide high density packaging in large volume applications.
| EBG RESISTORS LLC | |
|---|---|
| Product Category | Resistors |
| Product Number | FEX4/5 |
| Product Name | High Voltage Flat Resistors Series FEX |
| Configuration | Single Resistor |
| Category / Application | General Use; Power Applications |
| Technology / Construction | MetalOxide |
| Mounting / Packaging | ThroughHole; Radial Leads |
| Resistance Range | 200 to 2.00E9 ohms |