EBG RESISTORS LLC High Voltage Cylindrical Resistors SSX Series SSX 103

Description
EBG offers the SSX/SOX series to meet general set of requirements at economical prices. This product is available with a silicone or epoxy coating and has a wide range of tolerances and temperature coefficients of resistance available.
Datasheet
Description
EBG offers the SSX/SOX series to meet general set of requirements at economical prices. This product is available with a silicone or epoxy coating and has a wide range of tolerances and temperature coefficients of resistance available.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Voltage Cylindrical Resistors SSX Series - SSX 103 - EBG RESISTORS LLC
Middletown, PA, USA
High Voltage Cylindrical Resistors SSX Series
SSX 103
High Voltage Cylindrical Resistors SSX Series SSX 103
EBG offers the SSX/SOX series to meet general set of requirements at economical prices. This product is available with a silicone or epoxy coating and has a wide range of tolerances and temperature coefficients of resistance available.

EBG offers the SSX/SOX series to meet general set of requirements at economical prices. This product is available with a silicone or epoxy coating and has a wide range of tolerances and temperature coefficients of resistance available.

Supplier's Site Datasheet

Technical Specifications

  EBG RESISTORS LLC
Product Category Resistors
Product Number SSX 103
Product Name High Voltage Cylindrical Resistors SSX Series
Configuration Single Resistor
Category / Application General Use; Power Applications
Technology / Construction MetalOxide
Mounting / Packaging ThroughHole; Axial Leads
Resistance Range 800 to 1.00E10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1-1614930-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3570 ohms
View Details
2 suppliers