EBG RESISTORS LLC High Voltage Flat Resistors Series FEX FEX2/2

Description
These are the low cost high voltage resistors that provide high density packaging in large volume applications.
Description
These are the low cost high voltage resistors that provide high density packaging in large volume applications.
Datasheet
Datasheet Summary
Powered by GS/AI

The FEX2/2 is a high voltage flat resistor from EBG RESISTORS LLC, designed for applications requiring up to 24,000 volts of continuous operating voltage. It has a power rating of 3 watts at 25°C and features an epoxy coating for enhanced moisture protection. The resistor offers a resistance range from 200 Ω to 2 GΩ, with tolerances available from ±0.5% to ±10%, and a maximum operating temperature of 175°C. The temperature coefficient is ±80 ppm/°C for resistances up to 100 MΩ. The standard dimensions for the FEX2/2 are 51.5 mm in length and 14.4 mm in width. This product is suitable for high-density packaging in large volume applications and is ROHS compliant.

Datasheet Summary
Powered by GS/AI

The FEX2/2 is a high voltage flat resistor from EBG RESISTORS LLC, designed for applications requiring up to 24,000 volts of continuous operating voltage. It has a power rating of 3 watts at 25°C and features an epoxy coating for enhanced moisture protection. The resistor offers a resistance range from 200 Ω to 2 GΩ, with tolerances available from ±0.5% to ±10%, and a maximum operating temperature of 175°C. The temperature coefficient is ±80 ppm/°C for resistances up to 100 MΩ. The standard dimensions for the FEX2/2 are 51.5 mm in length and 14.4 mm in width. This product is suitable for high-density packaging in large volume applications and is ROHS compliant.

Suppliers

Company
Product
Description
Supplier Links
High Voltage Flat Resistors Series FEX - FEX2/2 - EBG RESISTORS LLC
Middletown, PA, USA
High Voltage Flat Resistors Series FEX
FEX2/2
High Voltage Flat Resistors Series FEX FEX2/2
These are the low cost high voltage resistors that provide high density packaging in large volume applications.

These are the low cost high voltage resistors that provide high density packaging in large volume applications.

Supplier's Site Datasheet

Technical Specifications

  EBG RESISTORS LLC
Product Category Resistors
Product Number FEX2/2
Product Name High Voltage Flat Resistors Series FEX
Configuration Single Resistor
Category / Application General Use; Power Applications
Technology / Construction MetalOxide
Mounting / Packaging ThroughHole; Radial Leads
Resistance Range 200 to 2.00E9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1690 ohms
View Details
2 suppliers
Chassis Mount Resistors - 2383233 - RS Components, Ltd.
Specs
Category / Application Power Applications
Technology / Construction MetalAlloy; NiCr Alloy
Mounting / Packaging Tubular
View Details
Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R680JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers