EBG RESISTORS LLC High Voltage Flat Resistors Series FLX FLX2/2

Description
Here are the low cost power resistors that provide high density packaging in large volume applications.
Datasheet
Description
Here are the low cost power resistors that provide high density packaging in large volume applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Voltage Flat Resistors Series FLX - FLX2/2 - EBG RESISTORS LLC
Middletown, PA, USA
High Voltage Flat Resistors Series FLX
FLX2/2
High Voltage Flat Resistors Series FLX FLX2/2
Here are the low cost power resistors that provide high density packaging in large volume applications.

Here are the low cost power resistors that provide high density packaging in large volume applications.

Supplier's Site Datasheet

Technical Specifications

  EBG RESISTORS LLC
Product Category Resistors
Product Number FLX2/2
Product Name High Voltage Flat Resistors Series FLX
Configuration Single Resistor
Category / Application General Use; Power Applications
Technology / Construction MetalOxide
Mounting / Packaging ThroughHole; Radial Leads
Resistance Range 10 to 1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1623795-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1 ohms
Tolerance 5 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details