Integrated Device Technology VME to PCI Bridge CA91C142D-33IEV

Description
The CA91C142D (Universe II ) is the industry’s leading high-performance PCI to VME interconnect. It is fully compliant with the VME64 bus standard, and is tailored to support advanced PCI processors and peripherals. With a zero wait state implementation for write transactions, and the capability to support pre-fetch reads and multi-beat transactions, the Universe II provides high performance utilization of the PCI bus. The Universe II eases development of VMEbus systems by providing direct connection to a local PCI bus. The device is ideally suited for CPU or peripheral boards functioning as both master and slave in the VMEbus system. Bridging is accomplished through a decoupled architecture with independent FIFOs for inbound ( VME to PCI ), outbound ( PCI to VME ), and DMA traffic. With this architecture, throughput is maximized without sacrificing bandwidth on either bus. Designing with the Universe II eases the development of VME Single Board Computers (SBCs) and I/O peripherals targeting the military, aerospace, industrial automation and medical markets.
Datasheet
Description
The CA91C142D (Universe II ) is the industry’s leading high-performance PCI to VME interconnect. It is fully compliant with the VME64 bus standard, and is tailored to support advanced PCI processors and peripherals. With a zero wait state implementation for write transactions, and the capability to support pre-fetch reads and multi-beat transactions, the Universe II provides high performance utilization of the PCI bus. The Universe II eases development of VMEbus systems by providing direct connection to a local PCI bus. The device is ideally suited for CPU or peripheral boards functioning as both master and slave in the VMEbus system. Bridging is accomplished through a decoupled architecture with independent FIFOs for inbound ( VME to PCI ), outbound ( PCI to VME ), and DMA traffic. With this architecture, throughput is maximized without sacrificing bandwidth on either bus. Designing with the Universe II eases the development of VME Single Board Computers (SBCs) and I/O peripherals targeting the military, aerospace, industrial automation and medical markets.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
VME to PCI Bridge - CA91C142D-33IEV - Integrated Device Technology
San Jose, CA, USA
VME to PCI Bridge
CA91C142D-33IEV
VME to PCI Bridge CA91C142D-33IEV
The CA91C142D (Universe II ) is the industry’s leading high-performance PCI to VME interconnect. It is fully compliant with the VME64 bus standard, and is tailored to support advanced PCI processors and peripherals. With a zero wait state implementation for write transactions, and the capability to support pre-fetch reads and multi-beat transactions, the Universe II provides high performance utilization of the PCI bus. The Universe II eases development of VMEbus systems by providing direct connection to a local PCI bus. The device is ideally suited for CPU or peripheral boards functioning as both master and slave in the VMEbus system. Bridging is accomplished through a decoupled architecture with independent FIFOs for inbound ( VME to PCI ), outbound ( PCI to VME ), and DMA traffic. With this architecture, throughput is maximized without sacrificing bandwidth on either bus. Designing with the Universe II eases the development of VME Single Board Computers (SBCs) and I/O peripherals targeting the military, aerospace, industrial automation and medical markets.

The CA91C142D (Universe II ) is the industry’s leading high-performance PCI to VME interconnect. It is fully compliant with the VME64 bus standard, and is tailored to support advanced PCI processors and peripherals. With a zero wait state implementation for write transactions, and the capability to support pre-fetch reads and multi-beat transactions, the Universe II provides high performance utilization of the PCI bus.

The Universe II eases development of VMEbus systems by providing direct connection to a local PCI bus. The device is ideally suited for CPU or peripheral boards functioning as both master and slave in the VMEbus system. Bridging is accomplished through a decoupled architecture with independent FIFOs for inbound ( VME to PCI ), outbound ( PCI to VME ), and DMA traffic. With this architecture, throughput is maximized without sacrificing bandwidth on either bus.

Designing with the Universe II eases the development of VME Single Board Computers (SBCs) and I/O peripherals targeting the military, aerospace, industrial automation and medical markets.

Supplier's Site
PCI Interface IC - CA91C142D-33IEV - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
PCI Interface IC
CA91C142D-33IEV
PCI Interface IC CA91C142D-33IEV
PCI Interface IC UNIVERSE IID

PCI Interface IC UNIVERSE IID

Buy Now Datasheet

Technical Specifications

  Integrated Device Technology VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces
Product Number CA91C142D-33IEV CA91C142D-33IEV
Product Name VME to PCI Bridge PCI Interface IC
Technology VME; PCI
Device Type PCI Bridge
Pd 3200 milliwatts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type PBGA PBGA-313
Unlock Full Specs
to access all available technical data

Similar Products

Latched Source Driver, 5.5V, Dip-18; No. Of Digits Allegro Microsystems - 31K6673 - Newark, An Avnet Company
Specs
Supply Voltage Other; 3V
Operating Temperature -20 C (-4 F)
Pins 18 #
View Details
Bounce Eliminator ICs - 1899271P - RS Components, Ltd.
Specs
Features RoHS
Package Type SOT23; SOT-23
Pins 6 #
View Details
TSSOP Interface Transceiver IC - 704-74ALVCH16827DGGS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -40 C (-40 F)
Pins 56 #
View Details
2 suppliers
RF Front End (LNA + PA) - 2312-QPF4551SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details