Integrated Device Technology VME to PCI Bridge CA91C142D-33CE

Description
The CA91C142D (Universe II ) is the industry’s leading high-performance PCI to VME interconnect. It is fully compliant with the VME64 bus standard, and is tailored to support advanced PCI processors and peripherals. With a zero wait state implementation for write transactions, and the capability to support pre-fetch reads and multi-beat transactions, the Universe II provides high performance utilization of the PCI bus. The Universe II eases development of VMEbus systems by providing direct connection to a local PCI bus. The device is ideally suited for CPU or peripheral boards functioning as both master and slave in the VMEbus system. Bridging is accomplished through a decoupled architecture with independent FIFOs for inbound ( VME to PCI ), outbound ( PCI to VME ), and DMA traffic. With this architecture, throughput is maximized without sacrificing bandwidth on either bus. Designing with the Universe II eases the development of VME Single Board Computers (SBCs) and I/O peripherals targeting the military, aerospace, industrial automation and medical markets.
Request a Quote Datasheet
Description
The CA91C142D (Universe II ) is the industry’s leading high-performance PCI to VME interconnect. It is fully compliant with the VME64 bus standard, and is tailored to support advanced PCI processors and peripherals. With a zero wait state implementation for write transactions, and the capability to support pre-fetch reads and multi-beat transactions, the Universe II provides high performance utilization of the PCI bus. The Universe II eases development of VMEbus systems by providing direct connection to a local PCI bus. The device is ideally suited for CPU or peripheral boards functioning as both master and slave in the VMEbus system. Bridging is accomplished through a decoupled architecture with independent FIFOs for inbound ( VME to PCI ), outbound ( PCI to VME ), and DMA traffic. With this architecture, throughput is maximized without sacrificing bandwidth on either bus. Designing with the Universe II eases the development of VME Single Board Computers (SBCs) and I/O peripherals targeting the military, aerospace, industrial automation and medical markets.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
VME to PCI Bridge - CA91C142D-33CE - Integrated Device Technology
San Jose, CA, USA
VME to PCI Bridge
CA91C142D-33CE
VME to PCI Bridge CA91C142D-33CE
The CA91C142D (Universe II ) is the industry’s leading high-performance PCI to VME interconnect. It is fully compliant with the VME64 bus standard, and is tailored to support advanced PCI processors and peripherals. With a zero wait state implementation for write transactions, and the capability to support pre-fetch reads and multi-beat transactions, the Universe II provides high performance utilization of the PCI bus. The Universe II eases development of VMEbus systems by providing direct connection to a local PCI bus. The device is ideally suited for CPU or peripheral boards functioning as both master and slave in the VMEbus system. Bridging is accomplished through a decoupled architecture with independent FIFOs for inbound ( VME to PCI ), outbound ( PCI to VME ), and DMA traffic. With this architecture, throughput is maximized without sacrificing bandwidth on either bus. Designing with the Universe II eases the development of VME Single Board Computers (SBCs) and I/O peripherals targeting the military, aerospace, industrial automation and medical markets.

The CA91C142D (Universe II ) is the industry’s leading high-performance PCI to VME interconnect. It is fully compliant with the VME64 bus standard, and is tailored to support advanced PCI processors and peripherals. With a zero wait state implementation for write transactions, and the capability to support pre-fetch reads and multi-beat transactions, the Universe II provides high performance utilization of the PCI bus.

The Universe II eases development of VMEbus systems by providing direct connection to a local PCI bus. The device is ideally suited for CPU or peripheral boards functioning as both master and slave in the VMEbus system. Bridging is accomplished through a decoupled architecture with independent FIFOs for inbound ( VME to PCI ), outbound ( PCI to VME ), and DMA traffic. With this architecture, throughput is maximized without sacrificing bandwidth on either bus.

Designing with the Universe II eases the development of VME Single Board Computers (SBCs) and I/O peripherals targeting the military, aerospace, industrial automation and medical markets.

Supplier's Site
Interface - Interface - Specialized - CA91C142D-33CE - 144503-CA91C142D-33CE - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - CA91C142D-33CE
144503-CA91C142D-33CE
Interface - Interface - Specialized - CA91C142D-33CE 144503-CA91C142D-33CE
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 144503-CA91C142D-33C E Packaging: Tray Applications: PCI-to-VME Bridge Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 313-PBGA (35x35) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 144503-CA91C142D-33CE
Packaging: Tray
Applications: PCI-to-VME Bridge
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 313-PBGA (35x35)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PCI Interface IC - CA91C142D-33CE - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
PCI Interface IC
CA91C142D-33CE
PCI Interface IC CA91C142D-33CE
PCI Interface IC UNIVERSE IID

PCI Interface IC UNIVERSE IID

Buy Now Datasheet

Technical Specifications

  Integrated Device Technology Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number CA91C142D-33CE 144503-CA91C142D-33CE CA91C142D-33CE
Product Name VME to PCI Bridge Interface - Interface - Specialized - CA91C142D-33CE PCI Interface IC
Technology VME; PCI
Device Type PCI Bridge
Pd 3200 milliwatts
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 7512819 - RS Components, Ltd.
Specs
Device Type Line / Bus Driver; Buffer; Buffer, driver
Features RoHS
Supply Voltage Other; 5.5 v
View Details
Universal Bus Functions - 74ALVCH16601DGG,11-ND - DigiKey
Specs
Supply Voltage Other; 2.3V ~ 3.6V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type "56-TFSOP (0.240"", 6.10mm Width)"
View Details
2 suppliers
Interface - Interface - Specialized - 32P4918-CGF - 906570-32P4918-CGF - Win Source Electronics
Specs
Device Type Sensor Interface
View Details
2 suppliers
Interface Transceiver IC - 710-32R2210RX-4CL - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
3 suppliers