Shipping Supply, LLC Clay Desiccants - 34 Gallon Drum, 3"" x 6"" x 3/8"" Kraft - 800 PER CASE SHP-8376

Description
Use to protect products vulnerable to moisture damage during storage and transport. Ideal for protecting pharmaceuticals, nutraceuticals, diagnostics, electronics and food. Bags are strong, durable and allow for extremely high adsorption rates. Activated clay desiccant filling is a free flowing granular material with high moisture adsorbing ability from 20-80% relative humidity under normal packaging and storage conditions. Meets FDA specifications for direct contact with food and drugs. Protects 1.67 Cubic Feet. 800 Per 34 Gallon Drum.
Description
Use to protect products vulnerable to moisture damage during storage and transport. Ideal for protecting pharmaceuticals, nutraceuticals, diagnostics, electronics and food. Bags are strong, durable and allow for extremely high adsorption rates. Activated clay desiccant filling is a free flowing granular material with high moisture adsorbing ability from 20-80% relative humidity under normal packaging and storage conditions. Meets FDA specifications for direct contact with food and drugs. Protects 1.67 Cubic Feet. 800 Per 34 Gallon Drum.

Suppliers

Company
Product
Description
Supplier Links
Clay Desiccants - 34 Gallon Drum, 3
Sunnyvale, CA, USA
Clay Desiccants - 34 Gallon Drum, 3"" x 6"" x 3/8"" Kraft - 800 PER CASE
SHP-8376
Clay Desiccants - 34 Gallon Drum, 3"" x 6"" x 3/8"" Kraft - 800 PER CASE SHP-8376
Use to protect products vulnerable to moisture damage during storage and transport. Ideal for protecting pharmaceuticals, nutraceuticals, diagnostics, electronics and food. Bags are strong, durable and allow for extremely high adsorption rates. Activated clay desiccant filling is a free flowing granular material with high moisture adsorbing ability from 20-80% relative humidity under normal packaging and storage conditions. Meets FDA specifications for direct contact with food and drugs. Protects 1.67 Cubic Feet. 800 Per 34 Gallon Drum.

Use to protect products vulnerable to moisture damage during storage and transport. Ideal for protecting pharmaceuticals, nutraceuticals, diagnostics, electronics and food. Bags are strong, durable and allow for extremely high adsorption rates. Activated clay desiccant filling is a free flowing granular material with high moisture adsorbing ability from 20-80% relative humidity under normal packaging and storage conditions. Meets FDA specifications for direct contact with food and drugs. Protects 1.67 Cubic Feet. 800 Per 34 Gallon Drum.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Containers
Product Number SHP-8376
Product Name Clay Desiccants - 34 Gallon Drum, 3"" x 6"" x 3/8"" Kraft - 800 PER CASE
Container Type Drum or Barrel; Bag
Unlock Full Specs
to access all available technical data

Similar Products

55-Gallon Open-Head UN Rated Steel Drum - DRM1844 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Laptop Bags - 2740332 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Bag
Material Plastic; 34% Polyester, 65% Recycles Polyester, 1% Andere
Width 12.2 inch (310 mm)
View Details
Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details