Shipping Supply, LLC Clay Desiccants - 5 Gallon Pail, 1 1/2"" x 3 1/4"" x 1/4"" Tyvek® - 550 PER CASE SHP-8380

Description
Use to protect products vulnerable to moisture damage during storage and transport. Ideal for protecting pharmaceuticals, nutraceuticals, diagnostics, electronics and food. Bags are strong, durable and allow for extremely high adsorption rates. Activated clay desiccant filling is a free flowing granular material with high moisture adsorbing ability from 20-80% relative humidity under normal packaging and storage conditions. Meets FDA specifications for direct contact with food and drugs. Protects 0.42 Cubic Feet. 550 Per 5 Gallon Pail.
Description
Use to protect products vulnerable to moisture damage during storage and transport. Ideal for protecting pharmaceuticals, nutraceuticals, diagnostics, electronics and food. Bags are strong, durable and allow for extremely high adsorption rates. Activated clay desiccant filling is a free flowing granular material with high moisture adsorbing ability from 20-80% relative humidity under normal packaging and storage conditions. Meets FDA specifications for direct contact with food and drugs. Protects 0.42 Cubic Feet. 550 Per 5 Gallon Pail.

Suppliers

Company
Product
Description
Supplier Links
Clay Desiccants - 5 Gallon Pail, 1 1/2
Sunnyvale, CA, USA
Clay Desiccants - 5 Gallon Pail, 1 1/2"" x 3 1/4"" x 1/4"" Tyvek® - 550 PER CASE
SHP-8380
Clay Desiccants - 5 Gallon Pail, 1 1/2"" x 3 1/4"" x 1/4"" Tyvek® - 550 PER CASE SHP-8380
Use to protect products vulnerable to moisture damage during storage and transport. Ideal for protecting pharmaceuticals, nutraceuticals, diagnostics, electronics and food. Bags are strong, durable and allow for extremely high adsorption rates. Activated clay desiccant filling is a free flowing granular material with high moisture adsorbing ability from 20-80% relative humidity under normal packaging and storage conditions. Meets FDA specifications for direct contact with food and drugs. Protects 0.42 Cubic Feet. 550 Per 5 Gallon Pail.

Use to protect products vulnerable to moisture damage during storage and transport. Ideal for protecting pharmaceuticals, nutraceuticals, diagnostics, electronics and food. Bags are strong, durable and allow for extremely high adsorption rates. Activated clay desiccant filling is a free flowing granular material with high moisture adsorbing ability from 20-80% relative humidity under normal packaging and storage conditions. Meets FDA specifications for direct contact with food and drugs. Protects 0.42 Cubic Feet. 550 Per 5 Gallon Pail.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Containers
Product Number SHP-8380
Product Name Clay Desiccants - 5 Gallon Pail, 1 1/2"" x 3 1/4"" x 1/4"" Tyvek® - 550 PER CASE
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details
PIG® Overpack Salvage Drum - PAK725 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 95 gallons (360 liters)
View Details
Laurel Benchtop Laboratory Cases for One or Two 1/8 DIN Instruments -  - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details