Shipping Supply, LLC Fill-Air® RF Bags, 16"" x 21"" - 250 PER CASE SHP-7823

Description
Utilizes air to fill voids instead of traditional fillers. Rapid Fill bags reduce storage and handling costs. Bag Number RF-4. 1.1 cubic feet capacity. Use with electric Rapid Fill Portable Inflator SHP-7826.
Description
Utilizes air to fill voids instead of traditional fillers. Rapid Fill bags reduce storage and handling costs. Bag Number RF-4. 1.1 cubic feet capacity. Use with electric Rapid Fill Portable Inflator SHP-7826.

Suppliers

Company
Product
Description
Supplier Links
Fill-Air® RF Bags, 16
Sunnyvale, CA, USA
Fill-Air® RF Bags, 16"" x 21"" - 250 PER CASE
SHP-7823
Fill-Air® RF Bags, 16"" x 21"" - 250 PER CASE SHP-7823
Utilizes air to fill voids instead of traditional fillers. Rapid Fill bags reduce storage and handling costs. Bag Number RF-4. 1.1 cubic feet capacity. Use with electric Rapid Fill Portable Inflator SHP-7826.

Utilizes air to fill voids instead of traditional fillers. Rapid Fill bags reduce storage and handling costs. Bag Number RF-4. 1.1 cubic feet capacity. Use with electric Rapid Fill Portable Inflator SHP-7826.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Containers
Product Number SHP-7823
Product Name Fill-Air® RF Bags, 16"" x 21"" - 250 PER CASE
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details
55-Gallon Open-Head UN Rated Steel Drum - DRM1844 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details