Shipping Supply, LLC Poly Bags on a Roll, 5"" x 7"" - 2 Mil - 1 ROLL SHP-6178

Description
Roll converts from 1"" to 3"" core. Bags are pre-opened at one end and sealed at the other. Perforated for easy tear-off. Manufactured from 100% virgin film. FDA and USDA approved. Close bags with twist ties, bag tape or heat seal. Sold in roll quantities.
Description
Roll converts from 1"" to 3"" core. Bags are pre-opened at one end and sealed at the other. Perforated for easy tear-off. Manufactured from 100% virgin film. FDA and USDA approved. Close bags with twist ties, bag tape or heat seal. Sold in roll quantities.

Suppliers

Company
Product
Description
Supplier Links
Poly Bags on a Roll, 5
Sunnyvale, CA, USA
Poly Bags on a Roll, 5"" x 7"" - 2 Mil - 1 ROLL
SHP-6178
Poly Bags on a Roll, 5"" x 7"" - 2 Mil - 1 ROLL SHP-6178
Roll converts from 1"" to 3"" core. Bags are pre-opened at one end and sealed at the other. Perforated for easy tear-off. Manufactured from 100% virgin film. FDA and USDA approved. Close bags with twist ties, bag tape or heat seal. Sold in roll quantities.

Roll converts from 1"" to 3"" core. Bags are pre-opened at one end and sealed at the other. Perforated for easy tear-off. Manufactured from 100% virgin film. FDA and USDA approved. Close bags with twist ties, bag tape or heat seal. Sold in roll quantities.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Containers
Product Number SHP-6178
Product Name Poly Bags on a Roll, 5"" x 7"" - 2 Mil - 1 ROLL
Container Type Envelope; Bag
Unlock Full Specs
to access all available technical data

Similar Products

Anti Static Packaging - 707129 - RS Components, Ltd.
Specs
Container Type Bag
Height 17.72 inch (450 mm)
Width 28.94 inch (735 mm)
View Details
Hinged Containers - CVC-1.50-1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5300 inch (13.46 mm)
Width 1.4 inch (35.56 mm)
View Details