Shipping Supply, LLC Poly Bags on a Roll, 4"" x 6"" - 4 Mil - 1 ROLL SHP-6198

Description
Roll converts from 1"" to 3"" core. Bags are pre-opened at one end and sealed at the other. Perforated for easy tear-off. Manufactured from 100% virgin film. FDA and USDA approved. Close bags with twist ties, bag tape or heat seal. Sold in roll quantities.
Description
Roll converts from 1"" to 3"" core. Bags are pre-opened at one end and sealed at the other. Perforated for easy tear-off. Manufactured from 100% virgin film. FDA and USDA approved. Close bags with twist ties, bag tape or heat seal. Sold in roll quantities.

Suppliers

Company
Product
Description
Supplier Links
Poly Bags on a Roll, 4
Sunnyvale, CA, USA
Poly Bags on a Roll, 4"" x 6"" - 4 Mil - 1 ROLL
SHP-6198
Poly Bags on a Roll, 4"" x 6"" - 4 Mil - 1 ROLL SHP-6198
Roll converts from 1"" to 3"" core. Bags are pre-opened at one end and sealed at the other. Perforated for easy tear-off. Manufactured from 100% virgin film. FDA and USDA approved. Close bags with twist ties, bag tape or heat seal. Sold in roll quantities.

Roll converts from 1"" to 3"" core. Bags are pre-opened at one end and sealed at the other. Perforated for easy tear-off. Manufactured from 100% virgin film. FDA and USDA approved. Close bags with twist ties, bag tape or heat seal. Sold in roll quantities.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Containers
Product Number SHP-6198
Product Name Poly Bags on a Roll, 4"" x 6"" - 4 Mil - 1 ROLL
Container Type Envelope; Bag
Unlock Full Specs
to access all available technical data

Similar Products

Laptop Bags - 2740331 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Bag
Material Plastic; 67% Recycles Polyester, 31% Polyester, 2% Andere
Width 12.6 inch (320 mm)
View Details
Hinged Containers - CVC-1.50-2 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 2.44 inch (61.98 mm)
Width 1.4 inch (35.56 mm)
View Details