Shipping Supply, LLC Clay Desiccants - 5 Gallon Pail, 1"" x 3 1/2"" x 1/4"" Tyvek® - 700 PER CASE SHP-8379

Description
Use to protect products vulnerable to moisture damage during storage and transport. Ideal for protecting pharmaceuticals, nutraceuticals, diagnostics, electronics and food. Bags are strong, durable and allow for extremely high adsorption rates. Activated clay desiccant filling is a free flowing granular material with high moisture adsorbing ability from 20-80% relative humidity under normal packaging and storage conditions. Meets FDA specifications for direct contact with food and drugs. Protects 0.28 Cubic Feet. 700 Per 5 Gallon Pail.
Description
Use to protect products vulnerable to moisture damage during storage and transport. Ideal for protecting pharmaceuticals, nutraceuticals, diagnostics, electronics and food. Bags are strong, durable and allow for extremely high adsorption rates. Activated clay desiccant filling is a free flowing granular material with high moisture adsorbing ability from 20-80% relative humidity under normal packaging and storage conditions. Meets FDA specifications for direct contact with food and drugs. Protects 0.28 Cubic Feet. 700 Per 5 Gallon Pail.

Suppliers

Company
Product
Description
Supplier Links
Clay Desiccants - 5 Gallon Pail, 1
Sunnyvale, CA, USA
Clay Desiccants - 5 Gallon Pail, 1"" x 3 1/2"" x 1/4"" Tyvek® - 700 PER CASE
SHP-8379
Clay Desiccants - 5 Gallon Pail, 1"" x 3 1/2"" x 1/4"" Tyvek® - 700 PER CASE SHP-8379
Use to protect products vulnerable to moisture damage during storage and transport. Ideal for protecting pharmaceuticals, nutraceuticals, diagnostics, electronics and food. Bags are strong, durable and allow for extremely high adsorption rates. Activated clay desiccant filling is a free flowing granular material with high moisture adsorbing ability from 20-80% relative humidity under normal packaging and storage conditions. Meets FDA specifications for direct contact with food and drugs. Protects 0.28 Cubic Feet. 700 Per 5 Gallon Pail.

Use to protect products vulnerable to moisture damage during storage and transport. Ideal for protecting pharmaceuticals, nutraceuticals, diagnostics, electronics and food. Bags are strong, durable and allow for extremely high adsorption rates. Activated clay desiccant filling is a free flowing granular material with high moisture adsorbing ability from 20-80% relative humidity under normal packaging and storage conditions. Meets FDA specifications for direct contact with food and drugs. Protects 0.28 Cubic Feet. 700 Per 5 Gallon Pail.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Containers
Product Number SHP-8379
Product Name Clay Desiccants - 5 Gallon Pail, 1"" x 3 1/2"" x 1/4"" Tyvek® - 700 PER CASE
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

55-Gallon Open-Head UN Rated Steel Drum - DRM1844 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details