Shipping Supply, LLC Poly Bags on a Roll, 8"" x 12"" - 2 Mil - 1 ROLL SHP-6185

Description
Roll converts from 1"" to 3"" core. Bags are pre-opened at one end and sealed at the other. Perforated for easy tear-off. Manufactured from 100% virgin film. FDA and USDA approved. Close bags with twist ties, bag tape or heat seal. Sold in roll quantities.
Description
Roll converts from 1"" to 3"" core. Bags are pre-opened at one end and sealed at the other. Perforated for easy tear-off. Manufactured from 100% virgin film. FDA and USDA approved. Close bags with twist ties, bag tape or heat seal. Sold in roll quantities.

Suppliers

Company
Product
Description
Supplier Links
Poly Bags on a Roll, 8
Sunnyvale, CA, USA
Poly Bags on a Roll, 8"" x 12"" - 2 Mil - 1 ROLL
SHP-6185
Poly Bags on a Roll, 8"" x 12"" - 2 Mil - 1 ROLL SHP-6185
Roll converts from 1"" to 3"" core. Bags are pre-opened at one end and sealed at the other. Perforated for easy tear-off. Manufactured from 100% virgin film. FDA and USDA approved. Close bags with twist ties, bag tape or heat seal. Sold in roll quantities.

Roll converts from 1"" to 3"" core. Bags are pre-opened at one end and sealed at the other. Perforated for easy tear-off. Manufactured from 100% virgin film. FDA and USDA approved. Close bags with twist ties, bag tape or heat seal. Sold in roll quantities.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Containers
Product Number SHP-6185
Product Name Poly Bags on a Roll, 8"" x 12"" - 2 Mil - 1 ROLL
Container Type Envelope; Bag
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details
Hinged Containers - CVC-1.25-2 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 2.41 inch (61.21 mm)
Width 1.03 inch (26.16 mm)
View Details