Shipping Supply, LLC Clay Desiccants - 34 Gallon Drum, 5"" x 5 1/2"" x 1/2"" Kraft - 500 PER CASE SHP-8377

Description
Use to protect products vulnerable to moisture damage during storage and transport. Ideal for protecting pharmaceuticals, nutraceuticals, diagnostics, electronics and food. Bags are strong, durable and allow for extremely high adsorption rates. Activated clay desiccant filling is a free flowing granular material with high moisture adsorbing ability from 20-80% relative humidity under normal packaging and storage conditions. Meets FDA specifications for direct contact with food and drugs. Protects 3.33 Cubic Feet. 500 Per 34 Gallon Drum.
Description
Use to protect products vulnerable to moisture damage during storage and transport. Ideal for protecting pharmaceuticals, nutraceuticals, diagnostics, electronics and food. Bags are strong, durable and allow for extremely high adsorption rates. Activated clay desiccant filling is a free flowing granular material with high moisture adsorbing ability from 20-80% relative humidity under normal packaging and storage conditions. Meets FDA specifications for direct contact with food and drugs. Protects 3.33 Cubic Feet. 500 Per 34 Gallon Drum.

Suppliers

Company
Product
Description
Supplier Links
Clay Desiccants - 34 Gallon Drum, 5
Sunnyvale, CA, USA
Clay Desiccants - 34 Gallon Drum, 5"" x 5 1/2"" x 1/2"" Kraft - 500 PER CASE
SHP-8377
Clay Desiccants - 34 Gallon Drum, 5"" x 5 1/2"" x 1/2"" Kraft - 500 PER CASE SHP-8377
Use to protect products vulnerable to moisture damage during storage and transport. Ideal for protecting pharmaceuticals, nutraceuticals, diagnostics, electronics and food. Bags are strong, durable and allow for extremely high adsorption rates. Activated clay desiccant filling is a free flowing granular material with high moisture adsorbing ability from 20-80% relative humidity under normal packaging and storage conditions. Meets FDA specifications for direct contact with food and drugs. Protects 3.33 Cubic Feet. 500 Per 34 Gallon Drum.

Use to protect products vulnerable to moisture damage during storage and transport. Ideal for protecting pharmaceuticals, nutraceuticals, diagnostics, electronics and food. Bags are strong, durable and allow for extremely high adsorption rates. Activated clay desiccant filling is a free flowing granular material with high moisture adsorbing ability from 20-80% relative humidity under normal packaging and storage conditions. Meets FDA specifications for direct contact with food and drugs. Protects 3.33 Cubic Feet. 500 Per 34 Gallon Drum.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Containers
Product Number SHP-8377
Product Name Clay Desiccants - 34 Gallon Drum, 5"" x 5 1/2"" x 1/2"" Kraft - 500 PER CASE
Container Type Drum or Barrel; Bag
Unlock Full Specs
to access all available technical data

Similar Products

Instrument Cases - 1981385 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material ABS; Abs
Height 5.12 inch (130 mm)
Length 2.76 inch (70 mm)
View Details
Tight-Head UN Rated Poly Drum - DRM1136 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 55 gallons (208 liters)
View Details
Hinged Containers - CVC-2.00-3 1/4-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 3.12 inch (79.25 mm)
Width 1.9 inch (48.36 mm)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details