Shipping Supply, LLC Clay Desiccants - 34 Gallon Drum, 3"" x 4"" x 1/4"" Tyvek® - 1300 PER CASE SHP-8382

Description
Use to protect products vulnerable to moisture damage during storage and transport. Ideal for protecting pharmaceuticals, nutraceuticals, diagnostics, electronics and food. Bags are strong, durable and allow for extremely high adsorption rates. Activated clay desiccant filling is a free flowing granular material with high moisture adsorbing ability from 20-80% relative humidity under normal packaging and storage conditions. Meets FDA specifications for direct contact with food and drugs. Protects 0.83 Cubic Feet. 1,300 Per 34 Gallon Drum.
Description
Use to protect products vulnerable to moisture damage during storage and transport. Ideal for protecting pharmaceuticals, nutraceuticals, diagnostics, electronics and food. Bags are strong, durable and allow for extremely high adsorption rates. Activated clay desiccant filling is a free flowing granular material with high moisture adsorbing ability from 20-80% relative humidity under normal packaging and storage conditions. Meets FDA specifications for direct contact with food and drugs. Protects 0.83 Cubic Feet. 1,300 Per 34 Gallon Drum.

Suppliers

Company
Product
Description
Supplier Links
Clay Desiccants - 34 Gallon Drum, 3
Sunnyvale, CA, USA
Clay Desiccants - 34 Gallon Drum, 3"" x 4"" x 1/4"" Tyvek® - 1300 PER CASE
SHP-8382
Clay Desiccants - 34 Gallon Drum, 3"" x 4"" x 1/4"" Tyvek® - 1300 PER CASE SHP-8382
Use to protect products vulnerable to moisture damage during storage and transport. Ideal for protecting pharmaceuticals, nutraceuticals, diagnostics, electronics and food. Bags are strong, durable and allow for extremely high adsorption rates. Activated clay desiccant filling is a free flowing granular material with high moisture adsorbing ability from 20-80% relative humidity under normal packaging and storage conditions. Meets FDA specifications for direct contact with food and drugs. Protects 0.83 Cubic Feet. 1,300 Per 34 Gallon Drum.

Use to protect products vulnerable to moisture damage during storage and transport. Ideal for protecting pharmaceuticals, nutraceuticals, diagnostics, electronics and food. Bags are strong, durable and allow for extremely high adsorption rates. Activated clay desiccant filling is a free flowing granular material with high moisture adsorbing ability from 20-80% relative humidity under normal packaging and storage conditions. Meets FDA specifications for direct contact with food and drugs. Protects 0.83 Cubic Feet. 1,300 Per 34 Gallon Drum.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Containers
Product Number SHP-8382
Product Name Clay Desiccants - 34 Gallon Drum, 3"" x 4"" x 1/4"" Tyvek® - 1300 PER CASE
Container Type Drum or Barrel; Bag
Unlock Full Specs
to access all available technical data

Similar Products

Laurel Benchtop Laboratory Cases for One or Two 1/8 DIN Instruments -  - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details