Shipping Supply, LLC Fill-Air® RF Bags, 14"" x 18"" - 250 PER CASE SHP-7822

Description
Utilizes air to fill voids instead of traditional fillers. Rapid Fill bags reduce storage and handling costs. Bag Number RF-3. 0.7 cubic foot capacity. Use with electric Rapid Fill Portable Inflator SHP-7826.
Description
Utilizes air to fill voids instead of traditional fillers. Rapid Fill bags reduce storage and handling costs. Bag Number RF-3. 0.7 cubic foot capacity. Use with electric Rapid Fill Portable Inflator SHP-7826.

Suppliers

Company
Product
Description
Supplier Links
Fill-Air® RF Bags, 14
Sunnyvale, CA, USA
Fill-Air® RF Bags, 14"" x 18"" - 250 PER CASE
SHP-7822
Fill-Air® RF Bags, 14"" x 18"" - 250 PER CASE SHP-7822
Utilizes air to fill voids instead of traditional fillers. Rapid Fill bags reduce storage and handling costs. Bag Number RF-3. 0.7 cubic foot capacity. Use with electric Rapid Fill Portable Inflator SHP-7826.

Utilizes air to fill voids instead of traditional fillers. Rapid Fill bags reduce storage and handling costs. Bag Number RF-3. 0.7 cubic foot capacity. Use with electric Rapid Fill Portable Inflator SHP-7826.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Containers
Product Number SHP-7822
Product Name Fill-Air® RF Bags, 14"" x 18"" - 250 PER CASE
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details
55-Gallon Open-Head UN Rated Steel Drum - DRM1844 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Laurel Benchtop Laboratory Cases for One or Two 1/8 DIN Instruments -  - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details