Stock Drive Products & Sterling Instrument - SDP/SI Datasheets for Flexible Couplings
Flexible couplings connect rotating members while allowing some degree of angular or parallel misalignment.
Flexible Couplings: Learn more
| Product Name | Notes |
|---|---|
|
NdFeB Nickel Plate Magnetic disk coupling with 416 Stainless Steel Hubs and 5mm Bore -- S50DCMM27H05
NdFeB Nickel Plate Magnetic disk coupling with 416 Stainless Steel Hubs and 5mm Bore -- S50DCMM43H05
NdFeB Nickel Plate Magnetic disk coupling with 416 Stainless Steel Hubs and 6mm Bore -- S50DCMM27H06
NdFeB Nickel Plate Magnetic disk coupling with 416 Stainless Steel Hubs and 6mm Bore -- S50DCMM43H06
NdFeB Nickel Plate Magnetic disk coupling with 416 Stainless Steel Hubs and 6mm Bore -- S50DCMM50H06
|
Couplings Types Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular... |
| << Prev | Next >> |