Stock Drive Products & Sterling Instrument - SDP/SI Working Torque is Based on Non-Reversing Applications S50HWH-112P1010

Description
Couplings Types Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone. Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings. Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity. Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here. Precision Magnetic Disk Couplings Precision Flexible Bellows Couplings Precision Miniature Ball Couplings Precision Flexible Antivibration Couplings 1 2 3 4
Request a Quote
Description
Couplings Types Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone. Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings. Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity. Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here. Precision Magnetic Disk Couplings Precision Flexible Bellows Couplings Precision Miniature Ball Couplings Precision Flexible Antivibration Couplings 1 2 3 4
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S50HWH-112P1010 is a one-piece coupling designed for non-reversing applications, featuring a maximum momentary dynamic torque rating of 1/2 lbf in. It is constructed from heat-treated 17-4PH stainless steel, providing high fatigue resistance and constant velocity performance. The coupling accommodates misalignment with a maximum angular offset of 5 degrees, lateral offset of 0.010 inches, and axial motion of ±0.010 inches. It includes set screws made of alloy steel and is characterized by zero backlash. This product is suitable for applications requiring reliable torque transmission without reversing motion.

Datasheet Summary
Powered by GS/AI

The S50HWH-112P1010 is a one-piece coupling designed for non-reversing applications, featuring a maximum momentary dynamic torque rating of 1/2 lbf in. It is constructed from heat-treated 17-4PH stainless steel, providing high fatigue resistance and constant velocity performance. The coupling accommodates misalignment with a maximum angular offset of 5 degrees, lateral offset of 0.010 inches, and axial motion of ±0.010 inches. It includes set screws made of alloy steel and is characterized by zero backlash. This product is suitable for applications requiring reliable torque transmission without reversing motion.

Suppliers

Company
Product
Description
Supplier Links
Working Torque is Based on Non-Reversing Applications - S50HWH-112P1010 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Working Torque is Based on Non-Reversing Applications
S50HWH-112P1010
Working Torque is Based on Non-Reversing Applications S50HWH-112P1010
Couplings Types Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone. Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings. Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity. Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here. Precision Magnetic Disk Couplings Precision Flexible Bellows Couplings Precision Miniature Ball Couplings Precision Flexible Antivibration Couplings 1 2 3 4

Couplings Types

Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone.


Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings.

Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity.

Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here.


Precision Magnetic Disk Couplings


Precision Flexible Bellows Couplings


Precision Miniature Ball Couplings


Precision Flexible Antivibration Couplings


  • 1
  • 2
  • 3
  • 4
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Flexible Couplings
Product Number S50HWH-112P1010
Product Name Working Torque is Based on Non-Reversing Applications
Coupling Type Helical / Slit
Rated Torque 39 In-lbs (44.97 kg-cm)
Units English Design
Bore Diameter 0.3130 inch (7.95 mm)
Unlock Full Specs
to access all available technical data

Similar Products

72mm Overall Length zero Backlash Lattice Type Coupling with 25mm Bore on side A & 25mm Bore on side B - S50CLMM508X25X25 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Rated Torque 181 In-lbs (209 kg-cm)
Units Metric Design
Bore Diameter 0.9843 inch (25 mm)
View Details
6 / 8mm Bores, 32mm long, Brass / pin hub with phosper bronze bellow - S50BP9MP06P0832 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Coupling Type Metal Bellows
Rated Torque 9.29 In-lbs (10.71 kg-cm)
Rated Speed 2000 rpm
View Details
Order With Part Number: A 5Z 3-05012 - A 5Z 3-05012 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Coupling Type Gear / Multi-Jaw
Rated Torque 26.3 In-lbs (30.33 kg-cm)
Coupling Length 1.72 inch (43.66 mm)
View Details
Assemble with any A 5R 1-11.. series Hubs, A complete coupling require two hubs and a spider. - A 5R 1-11 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Coupling Diameter 0.8000 inch (20.32 mm)
View Details