Stock Drive Products & Sterling Instrument - SDP/SI 66.8mm Overall Length Neo-Flex Coupling With 4mm / 5mm Bores on either sides. Allowed for Shaft to Isolation S50FLRM0405

Description
Couplings Types Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone. Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings. Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity. Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here. Precision Magnetic Disk Couplings Precision Flexible Bellows Couplings Precision Miniature Ball Couplings Precision Flexible Antivibration Couplings 1 2 3 4
Request a Quote
Description
Couplings Types Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone. Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings. Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity. Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here. Precision Magnetic Disk Couplings Precision Flexible Bellows Couplings Precision Miniature Ball Couplings Precision Flexible Antivibration Couplings 1 2 3 4
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S50FLRM0405 is a Fairloc® Neo-Flex coupler with ribbed style hubs, designed for shaft-to-shaft torsional vibration isolation and misalignment compensation. It features 303 stainless steel hubs and a molded neoprene center with 73 durometer hardness. The coupling accommodates a maximum angular offset of 8° and a lateral offset of 0.25 mm, with a maximum torque capacity of 1.27 N·m. It has a 4 mm bore on one side and a 5 mm bore on the other, with an overall length of 66.8 mm and uses M2/M2.5 screws. The coupling requires shaft tolerances of g6, h6, or h7 for proper fit.

Datasheet Summary
Powered by GS/AI

The S50FLRM0405 is a Fairloc® Neo-Flex coupler with ribbed style hubs, designed for shaft-to-shaft torsional vibration isolation and misalignment compensation. It features 303 stainless steel hubs and a molded neoprene center with 73 durometer hardness. The coupling accommodates a maximum angular offset of 8° and a lateral offset of 0.25 mm, with a maximum torque capacity of 1.27 N·m. It has a 4 mm bore on one side and a 5 mm bore on the other, with an overall length of 66.8 mm and uses M2/M2.5 screws. The coupling requires shaft tolerances of g6, h6, or h7 for proper fit.

Suppliers

Company
Product
Description
Supplier Links
66.8mm Overall Length Neo-Flex Coupling With 4mm / 5mm Bores on either sides. Allowed for Shaft to Isolation - S50FLRM0405 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
66.8mm Overall Length Neo-Flex Coupling With 4mm / 5mm Bores on either sides. Allowed for Shaft to Isolation
S50FLRM0405
66.8mm Overall Length Neo-Flex Coupling With 4mm / 5mm Bores on either sides. Allowed for Shaft to Isolation S50FLRM0405
Couplings Types Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone. Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings. Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity. Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here. Precision Magnetic Disk Couplings Precision Flexible Bellows Couplings Precision Miniature Ball Couplings Precision Flexible Antivibration Couplings 1 2 3 4

Couplings Types

Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone.


Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings.

Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity.

Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here.


Precision Magnetic Disk Couplings


Precision Flexible Bellows Couplings


Precision Miniature Ball Couplings


Precision Flexible Antivibration Couplings


  • 1
  • 2
  • 3
  • 4
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Flexible Couplings
Product Number S50FLRM0405
Product Name 66.8mm Overall Length Neo-Flex Coupling With 4mm / 5mm Bores on either sides. Allowed for Shaft to Isolation
Bore Diameter 0.1575 to 0.1969 inch (4 to 5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

All A 5D 3-050 Series can be matched with any hub in the same series to form a coupling with different bores on opposite sides - A 5D 3-05008 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Coupling Type Gear / Multi-Jaw; Spider
Units English Design
Bore Diameter 0.2500 inch (6.35 mm)
View Details
Purchase With A 5Z15M004110 - A 5Z15M004110 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Coupling Type Sliding Block
Rated Torque 150 In-lbs (173 kg-cm)
Coupling Length 2 inch (50.8 mm)
View Details
Any combination of A 5A15M333308,A 5A15M333310,A 5A15M333312, with A 5P15M3333 can be used to form a coupling - A 5A15M333310 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Coupling Type Sliding Block
Units Metric Design
Bore Diameter 0.3937 inch (10 mm)
View Details
Purchase With A 5Z15M002508 - A 5Z15M002508 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Coupling Type Sliding Block
Rated Torque 34.96 In-lbs (40.31 kg-cm)
Coupling Length 1.12 inch (28.4 mm)
View Details