Stock Drive Products & Sterling Instrument - SDP/SI Antivibration Flexible Couplings, 11 / 11mm Bores, 38mm Overall Length, Hub Material: Aluminum, Center Material: Molded Rubber S50GT2MA34H1111

Description
Couplings Types Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone. Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings. Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity. Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here. Precision Magnetic Disk Couplings Precision Flexible Bellows Couplings Precision Miniature Ball Couplings Precision Flexible Antivibration Couplings 1 2 3 4
Request a Quote
Description
Couplings Types Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone. Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings. Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity. Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here. Precision Magnetic Disk Couplings Precision Flexible Bellows Couplings Precision Miniature Ball Couplings Precision Flexible Antivibration Couplings 1 2 3 4
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S50GT2MA34H1111 is an antivibration flexible coupling designed for high-torque, zero-backlash servo systems, featuring aluminum hubs and a molded rubber (FKM) center that absorbs vibration while maintaining torsional rigidity. It accommodates a maximum angular misalignment of 1.5°, a lateral offset of 0.2 mm, and axial motion of ±0.3 mm, with an operating temperature range of -10°C to +120°C. The coupling has a rated torque of 8 N·m, a maximum rotational speed of 18,000 rpm, a torsional stiffness of 890 N·m/rad, and a weight of 66 grams, based on its maximum bore size. Shaft bore tolerances for 11 mm are specified as 0/-0.018 mm. The design enables high-speed precision positioning and eliminates resonance in applications such as semiconductor manufacturing and automation.

Datasheet Summary
Powered by GS/AI

The S50GT2MA34H1111 is an antivibration flexible coupling designed for high-torque, zero-backlash servo systems, featuring aluminum hubs and a molded rubber (FKM) center that absorbs vibration while maintaining torsional rigidity. It accommodates a maximum angular misalignment of 1.5°, a lateral offset of 0.2 mm, and axial motion of ±0.3 mm, with an operating temperature range of -10°C to +120°C. The coupling has a rated torque of 8 N·m, a maximum rotational speed of 18,000 rpm, a torsional stiffness of 890 N·m/rad, and a weight of 66 grams, based on its maximum bore size. Shaft bore tolerances for 11 mm are specified as 0/-0.018 mm. The design enables high-speed precision positioning and eliminates resonance in applications such as semiconductor manufacturing and automation.

Suppliers

Company
Product
Description
Supplier Links
Antivibration Flexible Couplings, 11 / 11mm Bores, 38mm Overall Length, Hub Material: Aluminum, Center Material: Molded Rubber - S50GT2MA34H1111 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Antivibration Flexible Couplings, 11 / 11mm Bores, 38mm Overall Length, Hub Material: Aluminum, Center Material: Molded Rubber
S50GT2MA34H1111
Antivibration Flexible Couplings, 11 / 11mm Bores, 38mm Overall Length, Hub Material: Aluminum, Center Material: Molded Rubber S50GT2MA34H1111
Couplings Types Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone. Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings. Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity. Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here. Precision Magnetic Disk Couplings Precision Flexible Bellows Couplings Precision Miniature Ball Couplings Precision Flexible Antivibration Couplings 1 2 3 4

Couplings Types

Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone.


Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings.

Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity.

Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here.


Precision Magnetic Disk Couplings


Precision Flexible Bellows Couplings


Precision Miniature Ball Couplings


Precision Flexible Antivibration Couplings


  • 1
  • 2
  • 3
  • 4
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Flexible Couplings
Product Number S50GT2MA34H1111
Product Name Antivibration Flexible Couplings, 11 / 11mm Bores, 38mm Overall Length, Hub Material: Aluminum, Center Material: Molded Rubber
Rated Torque 70.8 In-lbs (81.63 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Any combination of A 5A15M331903,A 5A15M331904,A 5A15M331906, with A 5P15M3319 can be used to form a coupling - A 5A15M331904 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Coupling Type Sliding Block
Units Metric Design
Bore Diameter 0.1575 inch (4 mm)
View Details
Any Two hubs & a insert of (A 5T21M-Series & A 5R21M13) can be combined to form a coupling with the same or different bores on opposite sides - A 5T21M1306 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Rated Torque 0.6195 In-lbs (0.7143 kg-cm)
Units Metric Design
Bore Diameter 0.2362 inch (6 mm)
View Details
A complete Coupling: Require Two(2)Hubs, One(1) Spider of the same size code - A 5A27M4016 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Coupling Type Gear / Multi-Jaw; Spider
Units Metric Design
Bore Diameter 0.6299 inch (16 mm)
View Details
0.3125
Specs
Coupling Type Sliding Block
Rated Torque 80 In-lbs (92.24 kg-cm)
Units English Design
View Details