Stock Drive Products & Sterling Instrument - SDP/SI Aluminum Alloy Hub, Phosphor Bronze Bellow Split Type Hub Bellow Coupling with 10 / 10mm Bores and 36.5mm overall length S50MFBMA25H10H10

Description
Couplings Types Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone. Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings. Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity. Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here. Precision Magnetic Disk Couplings Precision Flexible Bellows Couplings Precision Miniature Ball Couplings Precision Flexible Antivibration Couplings 1 2 3 4
Request a Quote
Description
Couplings Types Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone. Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings. Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity. Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here. Precision Magnetic Disk Couplings Precision Flexible Bellows Couplings Precision Miniature Ball Couplings Precision Flexible Antivibration Couplings 1 2 3 4
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S50MFBMA25H10H10 is a split type bellow coupling featuring an aluminum alloy hub and phosphor bronze bellows. It is designed with 10mm bores on both ends and has an overall length of 36.5mm. This coupling is characterized by zero backlash and is maintenance-free, making it suitable for applications requiring precise torque transmission without play. The recommended shaft tolerance for the 10mm bores is 0/-0.015mm. The coupling is constructed with steel cap screws that have a black oxide finish, enhancing durability. This product is ideal for engineers looking for a reliable coupling solution that accommodates angular misalignment and axial movement while maintaining high performance.

Datasheet Summary
Powered by GS/AI

The S50MFBMA25H10H10 is a split type bellow coupling featuring an aluminum alloy hub and phosphor bronze bellows. It is designed with 10mm bores on both ends and has an overall length of 36.5mm. This coupling is characterized by zero backlash and is maintenance-free, making it suitable for applications requiring precise torque transmission without play. The recommended shaft tolerance for the 10mm bores is 0/-0.015mm. The coupling is constructed with steel cap screws that have a black oxide finish, enhancing durability. This product is ideal for engineers looking for a reliable coupling solution that accommodates angular misalignment and axial movement while maintaining high performance.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Alloy Hub, Phosphor Bronze Bellow Split Type Hub Bellow Coupling with 10 / 10mm Bores and 36.5mm overall length - S50MFBMA25H10H10 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Aluminum Alloy Hub, Phosphor Bronze Bellow Split Type Hub Bellow Coupling with 10 / 10mm Bores and 36.5mm overall length
S50MFBMA25H10H10
Aluminum Alloy Hub, Phosphor Bronze Bellow Split Type Hub Bellow Coupling with 10 / 10mm Bores and 36.5mm overall length S50MFBMA25H10H10
Couplings Types Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone. Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings. Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity. Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here. Precision Magnetic Disk Couplings Precision Flexible Bellows Couplings Precision Miniature Ball Couplings Precision Flexible Antivibration Couplings 1 2 3 4

Couplings Types

Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone.


Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings.

Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity.

Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here.


Precision Magnetic Disk Couplings


Precision Flexible Bellows Couplings


Precision Miniature Ball Couplings


Precision Flexible Antivibration Couplings


  • 1
  • 2
  • 3
  • 4
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Flexible Couplings
Product Number S50MFBMA25H10H10
Product Name Aluminum Alloy Hub, Phosphor Bronze Bellow Split Type Hub Bellow Coupling with 10 / 10mm Bores and 36.5mm overall length
Coupling Type Metal Bellows
Unlock Full Specs
to access all available technical data

Similar Products

Coupling A 5Z21-1606 Consist of two hubs( A 5T21-1606 ) and a Sleeve( A 5R21-16 ) - A 5Z21-1606 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Units English Design
Bore Diameter 0.1875 inch (4.76 mm)
Coupling Diameter 0.5781 inch (14.68 mm)
View Details
All A 5D 3-035 Series can be matched with any hub in the same series to form a coupling with different bores on opposite sides - A 5D 3-03504 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Coupling Type Gear / Multi-Jaw; Spider
Units English Design
Bore Diameter 0.1250 inch (3.17 mm)
View Details
Flexible Spline Coupling,1.8906
Specs
Rated Torque 26.6 In-lbs (30.67 kg-cm)
Rated Speed 12001 rpm
Units English Design
View Details