Stock Drive Products & Sterling Instrument - SDP/SI 1" Bore,2.4" Overall Length, Double Disk Flexible Coupling S50MDD-248H99H99

Description
Couplings Types Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone. Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings. Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity. Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here. Precision Magnetic Disk Couplings Precision Flexible Bellows Couplings Precision Miniature Ball Couplings Precision Flexible Antivibration Couplings 1 2 3 4
Request a Quote
Description
Couplings Types Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone. Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings. Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity. Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here. Precision Magnetic Disk Couplings Precision Flexible Bellows Couplings Precision Miniature Ball Couplings Precision Flexible Antivibration Couplings 1 2 3 4
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S50MDD-248H99H99 is a double disk flexible coupling with a 1.0000 inch bore and 2.480 inch overall length, designed for high torque transmission and zero backlash. It features stainless steel pins and disks with aluminum alloy hubs and spacer, and compensates for angular misalignment up to 1.5° and axial motion up to ±0.02 inch. The coupling has a maximum torsional torque rating of 110.64 lbf·in, a maximum speed of 10,000 rpm, a moment of inertia of 11.481 oz·in², and lateral stiffness of 463.43 lbf·in/deg. It is secured with a 1/4-20 cap screw and has a static weight of 12.00 oz.

Datasheet Summary
Powered by GS/AI

The S50MDD-248H99H99 is a double disk flexible coupling with a 1.0000 inch bore and 2.480 inch overall length, designed for high torque transmission and zero backlash. It features stainless steel pins and disks with aluminum alloy hubs and spacer, and compensates for angular misalignment up to 1.5° and axial motion up to ±0.02 inch. The coupling has a maximum torsional torque rating of 110.64 lbf·in, a maximum speed of 10,000 rpm, a moment of inertia of 11.481 oz·in², and lateral stiffness of 463.43 lbf·in/deg. It is secured with a 1/4-20 cap screw and has a static weight of 12.00 oz.

Suppliers

Company
Product
Description
Supplier Links
1
Hicksville, NY, United States
1" Bore,2.4" Overall Length, Double Disk Flexible Coupling
S50MDD-248H99H99
1" Bore,2.4" Overall Length, Double Disk Flexible Coupling S50MDD-248H99H99
Couplings Types Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone. Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings. Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity. Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here. Precision Magnetic Disk Couplings Precision Flexible Bellows Couplings Precision Miniature Ball Couplings Precision Flexible Antivibration Couplings 1 2 3 4

Couplings Types

Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone.


Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings.

Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity.

Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here.


Precision Magnetic Disk Couplings


Precision Flexible Bellows Couplings


Precision Miniature Ball Couplings


Precision Flexible Antivibration Couplings


  • 1
  • 2
  • 3
  • 4
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Flexible Couplings
Product Number S50MDD-248H99H99
Product Name 1" Bore,2.4" Overall Length, Double Disk Flexible Coupling
Rated Torque 111 In-lbs (128 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

0.25
Specs
Coupling Type Sliding Block
Rated Torque 15 In-lbs (17.3 kg-cm)
Units English Design
View Details
Disc Can used with any 1.62
Specs
Coupling Type Sliding Block
Rated Torque 150 In-lbs (173 kg-cm)
Coupling Diameter 1.62 inch (41.15 mm)
View Details
Any A 5D 1-11 Series Hub can be mixed to form A coupling with different bore sizes on opposite sides. - A 5D 1-1112 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Rated Torque 6 In-lbs (6.92 kg-cm)
Units English Design
Bore Diameter 0.3750 inch (9.52 mm)
View Details
35mm Overall Length zero Backlash Lattice Type Coupling with 4mm Bore on side A & 4mm Bore on side B - S50CLMM190X04X04 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Rated Torque 12.39 In-lbs (14.29 kg-cm)
Units Metric Design
Bore Diameter 0.1575 inch (4 mm)
View Details