Stock Drive Products & Sterling Instrument - SDP/SI One Piece Zero Backlash Constant Velocity, Split-Hub Helical Coupling S50HAWM30H0909

Description
Couplings Types Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone. Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings. Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity. Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here. Precision Magnetic Disk Couplings Precision Flexible Bellows Couplings Precision Miniature Ball Couplings Precision Flexible Antivibration Couplings 1 2 3 4
Request a Quote
Description
Couplings Types Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone. Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings. Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity. Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here. Precision Magnetic Disk Couplings Precision Flexible Bellows Couplings Precision Miniature Ball Couplings Precision Flexible Antivibration Couplings 1 2 3 4
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S50HAWM30H0909 is a one-piece, split-hub helical coupling made from 7075-T6 aluminum, designed for zero backlash and constant velocity transmission in flexible shaft applications. It has a bore diameter of 9 mm, an outer diameter of 30 mm, and a length of 38 mm, with M4 screw clamps. It compensates for up to 5° angular offset, 0.25 mm lateral offset, and ±0.25 mm axial motion. The maximum momentary torque is 4.9 N·m; for reversing applications, the rating is reduced to 1.2 N·m. Torsional inertia is 0.78 × 10⁻⁴ kg·cm² based on the smallest standard bore. The coupling features integral clamp, shaft relief, and high fatigue resistance.

Datasheet Summary
Powered by GS/AI

The S50HAWM30H0909 is a one-piece, split-hub helical coupling made from 7075-T6 aluminum, designed for zero backlash and constant velocity transmission in flexible shaft applications. It has a bore diameter of 9 mm, an outer diameter of 30 mm, and a length of 38 mm, with M4 screw clamps. It compensates for up to 5° angular offset, 0.25 mm lateral offset, and ±0.25 mm axial motion. The maximum momentary torque is 4.9 N·m; for reversing applications, the rating is reduced to 1.2 N·m. Torsional inertia is 0.78 × 10⁻⁴ kg·cm² based on the smallest standard bore. The coupling features integral clamp, shaft relief, and high fatigue resistance.

Suppliers

Company
Product
Description
Supplier Links
One Piece Zero Backlash Constant Velocity, Split-Hub Helical Coupling - S50HAWM30H0909 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
One Piece Zero Backlash Constant Velocity, Split-Hub Helical Coupling
S50HAWM30H0909
One Piece Zero Backlash Constant Velocity, Split-Hub Helical Coupling S50HAWM30H0909
Couplings Types Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone. Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings. Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity. Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here. Precision Magnetic Disk Couplings Precision Flexible Bellows Couplings Precision Miniature Ball Couplings Precision Flexible Antivibration Couplings 1 2 3 4

Couplings Types

Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone.


Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings.

Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity.

Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here.


Precision Magnetic Disk Couplings


Precision Flexible Bellows Couplings


Precision Miniature Ball Couplings


Precision Flexible Antivibration Couplings


  • 1
  • 2
  • 3
  • 4
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Flexible Couplings
Product Number S50HAWM30H0909
Product Name One Piece Zero Backlash Constant Velocity, Split-Hub Helical Coupling
Coupling Type Helical / Slit
Rated Torque 21.68 In-lbs (25 kg-cm)
Units Metric Design
Bore Diameter 0.3543 inch (9 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hub for Use with Spline Type Flexible Coupling, 32mm Outside Diameter, 48mm Length When Assembled, 10mm Bore, Material: Sintered Metal. - A 5D28M3210 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Rated Torque 26.55 In-lbs (30.61 kg-cm)
Units Metric Design
Bore Diameter 0.3937 inch (10 mm)
View Details
All A 5D 3-035 Series can be matched with any hub in the same series to form a coupling with different bores on opposite sides - A 5D 3-03510 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Coupling Type Gear / Multi-Jaw; Spider
Units English Design
Bore Diameter 0.3125 inch (7.94 mm)
View Details
0.25
Specs
Coupling Type Sliding Block
Rated Torque 80 In-lbs (92.24 kg-cm)
Units English Design
View Details
Flexible Spline Coupling, 41mm Overall length and 12 mm Bores - A 5Z28M2512 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Rated Torque 13.27 In-lbs (15.31 kg-cm)
Rated Speed 15000 rpm
Units Metric Design
View Details