Stock Drive Products & Sterling Instrument - SDP/SI Set Screw Type Bellows Couplings, 10 / 10mm Bores, 32mm Overall Length, Hub Material: Aluminum Alloy, Bellow Material: Phosphor Bronze S50MFBMA20P10P10

Description
Couplings Types Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone. Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings. Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity. Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here. Precision Magnetic Disk Couplings Precision Flexible Bellows Couplings Precision Miniature Ball Couplings Precision Flexible Antivibration Couplings 1 2 3 4
Request a Quote
Description
Couplings Types Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone. Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings. Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity. Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here. Precision Magnetic Disk Couplings Precision Flexible Bellows Couplings Precision Miniature Ball Couplings Precision Flexible Antivibration Couplings 1 2 3 4
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S50MFBMA20P10P10 is a set screw type bellows coupling with 10 mm bore diameters on both ends, an overall length of 32 mm, aluminum alloy hubs, and a phosphor bronze bellows. It has a maximum torque rating of 0.8 N•m and a static torque capacity of 1.6 N•m, supports a maximum speed of 19,000 rpm, and provides torsional stiffness of 180 N•m/rad. The coupling allows for a parallel misalignment offset of up to 2 mm, angular misalignment of up to 1.5 degrees, and axial movement of +0.6/-1.8 mm. It weighs 16 grams.

Datasheet Summary
Powered by GS/AI

The S50MFBMA20P10P10 is a set screw type bellows coupling with 10 mm bore diameters on both ends, an overall length of 32 mm, aluminum alloy hubs, and a phosphor bronze bellows. It has a maximum torque rating of 0.8 N•m and a static torque capacity of 1.6 N•m, supports a maximum speed of 19,000 rpm, and provides torsional stiffness of 180 N•m/rad. The coupling allows for a parallel misalignment offset of up to 2 mm, angular misalignment of up to 1.5 degrees, and axial movement of +0.6/-1.8 mm. It weighs 16 grams.

Suppliers

Company
Product
Description
Supplier Links
Set Screw Type Bellows Couplings, 10 / 10mm Bores, 32mm Overall Length, Hub Material: Aluminum Alloy, Bellow Material: Phosphor Bronze - S50MFBMA20P10P10 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Set Screw Type Bellows Couplings, 10 / 10mm Bores, 32mm Overall Length, Hub Material: Aluminum Alloy, Bellow Material: Phosphor Bronze
S50MFBMA20P10P10
Set Screw Type Bellows Couplings, 10 / 10mm Bores, 32mm Overall Length, Hub Material: Aluminum Alloy, Bellow Material: Phosphor Bronze S50MFBMA20P10P10
Couplings Types Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone. Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings. Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity. Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here. Precision Magnetic Disk Couplings Precision Flexible Bellows Couplings Precision Miniature Ball Couplings Precision Flexible Antivibration Couplings 1 2 3 4

Couplings Types

Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone.


Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings.

Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity.

Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here.


Precision Magnetic Disk Couplings


Precision Flexible Bellows Couplings


Precision Miniature Ball Couplings


Precision Flexible Antivibration Couplings


  • 1
  • 2
  • 3
  • 4
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Flexible Couplings
Product Number S50MFBMA20P10P10
Product Name Set Screw Type Bellows Couplings, 10 / 10mm Bores, 32mm Overall Length, Hub Material: Aluminum Alloy, Bellow Material: Phosphor Bronze
Coupling Type Metal Bellows
Rated Torque 7.08 In-lbs (8.16 kg-cm)
Rated Speed 19000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

4 / 5mm Bores, 19mm long, Brass / pin hub with phosper bronze bellow - S50BP9MP04P0519 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Coupling Type Metal Bellows
Rated Torque 9.29 In-lbs (10.71 kg-cm)
Rated Speed 2000 rpm
View Details
PURCHASE WITH A 5Z 1-1812 - A 5Z 1-1812 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Rated Torque 16 In-lbs (18.45 kg-cm)
Rated Speed 16800 rpm
Coupling Diameter 1.2 inch (30.48 mm)
View Details
Coupling A 5Z23-3214 Consist of two hubs( A 5T23-3214 ) and a Sleeve( A 5R23-32 ) - A 5Z23-3214 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Units English Design
Bore Diameter 0.4375 inch (11.11 mm)
Coupling Diameter 1.08 inch (27.38 mm)
View Details
Order With Part Number: A 5Z 3-07516 - A 5Z 3-07516 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Coupling Type Gear / Multi-Jaw
Rated Torque 90 In-lbs (104 kg-cm)
Coupling Length 2.12 inch (53.97 mm)
View Details